EN
  • EN
  • DE

ADPA7006CHIP

Part No ADPA7006CHIP
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 18GHZ-44GHZ DIE / RF Amplifier IC General Purpose 18GHz ~ 44GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 18GHz ~ 44GHz
P1dB 29dBm
Gain 23dB
Noise Figure 5dB
RF Type General Purpose
Voltage - Supply 4V ~ 5V
Current - Supply 800mA
Test Frequency 28GHz ~ 36GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number ADPA7006
Standard Package 25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.39.0001
Win Source Part Number 1345333-ADPA7006CHIP
Ultra Librarian 3D Model Ultra Librarian ADPA7006CHIP CAD Model

Description

ADPA7006CHIP - High-Performance GaN Power Amplifier by Analog Devices Inc.

The ADPA7006CHIP is a state-of-the-art gallium nitride (GaN) power amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is part of a series that delivers exceptional performance in terms of power, efficiency, and bandwidth, making it a prime choice for a wide range of applications.

Key Features:

  • Frequency Range: The ADPA7006CHIP operates over a broad frequency range, making it versatile for various applications including military and commercial radar systems, satellite communications, and electronic warfare.
  • High Output Power: With its GaN technology, the amplifier provides high output power, ensuring strong signal transmission and reception for reliable communications and effective radar systems.
  • High Gain: The device offers high gain levels, which minimizes the need for additional amplification stages and simplifies system design.
  • High Efficiency: GaN technology also contributes to the amplifier's high efficiency, reducing thermal management requirements and operating costs.
  • Wide Operating Temperature Range: The ADPA7006CHIP is designed to operate reliably over a wide temperature range, ensuring performance stability in harsh environments.

Applications:

  • Commercial and Military Radar Systems
  • Electronic Countermeasures
  • Satellite Communications
  • Test Instrumentation
  • Wireless Infrastructure

The ADPA7006CHIP is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology that pushes the boundaries of what's possible in power amplification. With its robust design and superior performance, this product stands out as a top-tier component for any system requiring high-power, high-efficiency, and wide-bandwidth signal amplification.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess