EN
  • EN
  • DE

ADMV7410BCEZ

Part No ADMV7410BCEZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RF DOWNCONV E-BAND 71-76GHZ 5 / RF IC Downconverter General Purpose 71GHz ~ 76GHz 34-LGA-CAV (13x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series ADMV7410
Package Tray
Function Downconverter
Frequency 71GHz ~ 76GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 34-BFLGA Exposed Pad
Supplier Device Package 34-LGA-CAV (13x11)
Base Product Number ADMV7410
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345440-ADMV7410BCEZ
Ultra Librarian 3D Model Ultra Librarian ADMV7410BCEZ CAD Model

Description

Analog Devices ADMV7410BCEZ Microwave Upconverter

The ADMV7410BCEZ is a state-of-the-art microwave upconverter designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to meet the demanding requirements of modern communication systems and radar applications, offering exceptional performance and reliability.

At the core of the ADMV7410BCEZ is its ability to convert intermediate frequency (IF) signals into a higher microwave frequency range. This makes it an ideal choice for systems that require frequency upconversion for transmitting signals over long distances or for high-frequency applications. The device operates within a wide frequency range, ensuring versatility and adaptability to various system designs.

The ADMV7410BCEZ boasts a compact, surface-mount package that allows for easy integration into system designs without the need for bulky or complex external components. This integration-friendly design simplifies the overall system architecture and helps reduce the time and cost associated with product development.

Key features of the ADMV7410BCEZ include:

  • Wideband frequency conversion, providing flexibility for various applications.
  • High linearity, ensuring signal integrity and minimizing distortion.
  • Low noise figure, which is critical for maintaining a high signal-to-noise ratio.
  • High output power, enabling the transmission of signals over longer distances.
  • Integrated local oscillator (LO) multiplier, reducing the need for external LO generation.
  • Single-ended RF and LO ports, simplifying the interface and reducing system complexity.

The ADMV7410BCEZ is built with robustness in mind, featuring excellent thermal performance and reliability. Its operational temperature range ensures stable performance even in harsh environmental conditions. Analog Devices Inc. provides comprehensive technical support and documentation for the ADMV7410BCEZ, ensuring that designers can leverage the full potential of this upconverter in their applications.

In summary, the ADMV7410BCEZ from Analog Devices Inc. is an advanced microwave upconverter that combines high performance, ease of use, and reliability, making it an excellent choice for designers looking to enhance the capabilities of their high-frequency communication and radar systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess