EN
  • EN
  • DE

ADM6321AY43ARJZ-R7

Part No ADM6321AY43ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR WATCHDOG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 4.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 767935-ADM6321AY43ARJZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM6321
Introduction Date June 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM6321AY43ARJZ-R7 CAD Model

Description

Analog Devices Inc. ADM6321AY43ARJZ-R7

The ADM6321AY43ARJZ-R7 is a high-precision supervisory circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is engineered to monitor power supply voltages and ensure that digital systems operate optimally within their specified voltage thresholds. It is a crucial part of any system where reliable operation is paramount, such as in critical data processing, automotive, or industrial applications.

With its small package size, the ADM6321AY43ARJZ-R7 is an excellent choice for space-constrained applications. It comes in a compact SOT-23 package, which is highly favored for its minimal footprint on printed circuit boards (PCBs). This makes it an ideal solution for portable devices where space and weight are critical design considerations.

The device features a fixed threshold voltage of 4.3 V, which is meticulously monitored. If the supply voltage drops below this threshold, the ADM6321AY43ARJZ-R7 asserts a reset signal, ensuring that the system either shuts down safely or remains inactive until the supply voltage returns to an acceptable level. This reset signal is maintained for a minimum of 140 ms after the supply voltage has risen above the threshold, providing a stable system reset for microprocessors and other digital systems.

Furthermore, the ADM6321AY43ARJZ-R7 offers a low supply current, making it an energy-efficient choice for battery-powered devices. It also features a manual reset input, allowing system designers to implement a user- or software-activated reset. This is particularly useful for system maintenance or software updates that require a system restart.

For reliability, the ADM6321AY43ARJZ-R7 includes over-temperature protection and is characterized for operation over a wide temperature range, which is vital for systems exposed to varying environmental conditions. Analog Devices ensures that this supervisory circuit meets the high-quality standards expected from their products, providing robust performance for critical system monitoring.

In summary, the ADM6321AY43ARJZ-R7 from Analog Devices Inc. is a versatile and reliable supervisory circuit that offers precise voltage monitoring, low power consumption, and a compact form factor, making it an essential component for ensuring the stability and safety of electronic systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess