EN
  • EN
  • DE

ADMV7310BCEZ

Part No ADMV7310BCEZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RF UPCONVERTER 71-76GHZ 50LGA / RF IC Upconverter General Purpose 71GHz ~ 76GHz 50-LGA-CAV (16x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series ADMV7310
Package Tray
Function Upconverter
Frequency 71GHz ~ 76GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 50-BFLGA Exposed Pad
Supplier Device Package 50-LGA-CAV (16x14)
Base Product Number ADMV7310
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345439-ADMV7310BCEZ
Ultra Librarian 3D Model Ultra Librarian ADMV7310BCEZ CAD Model

Description

The ADMV7310BCEZ is a state-of-the-art frequency multiplier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is a testament to the company's commitment to providing innovative solutions for complex signal processing challenges.

Key Features

  • Frequency Range: The ADMV7310BCEZ operates over a broad frequency range, making it highly versatile for a variety of applications.
  • High Output Power: It delivers a robust output power level, ensuring strong signal propagation and reducing the need for additional amplification stages.
  • Low Phase Noise: The device boasts exceptionally low phase noise, which is crucial for maintaining signal integrity in sensitive communication systems.
  • Compact Package: Housed in a compact package, the ADMV7310BCEZ is ideal for space-constrained applications while still delivering high performance.
  • Integration: This frequency multiplier integrates several functions that reduce the need for external components, simplifying design and saving board space.

Applications

The ADMV7310BCEZ is suitable for a wide array of applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Microwave point-to-point links
  • Satellite communications

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADMV7310BCEZ
Category RF Frequency Multipliers
RoHS Status Compliant

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and technical support team. The ADMV7310BCEZ is designed to meet the rigorous demands of modern electronic systems, offering a blend of performance, efficiency, and reliability.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess