EN
  • EN
  • DE

DS2502AR1-500-00/T&R

Part No DS2502AR1-500-00/T&R
Manufacturer Maxim Integrated
Catalog Unclassified Memory
Description Maxim Integrated, 1-Wire® EEPROM with 500kbps Data Rate and 256K x 8 Bits of Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Maxim Integrated
Win Source Part Number 253917-DS2502AR1-500-00/T&R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS2502AR1-500-00/T&R CAD Model

Description

The DS2502AR1-500-00/T&R is a 1-Wire® EEPROM with a 500kbps data rate and 256K x 8 bits of memory. It is a serial-access, non-volatile memory device that can be used to store data in a variety of applications, including industrial automation, process control, and consumer electronics.

The DS2502AR1-500-00/T&R is accessed using a single data pin and a single ground pin. It uses a unique 1-Wire protocol to communicate with a host controller. The 1-Wire protocol is a simple, single-wire communication protocol that allows multiple devices to share a single data bus.

The DS2502AR1-500-00/T&R has a number of features that make it ideal for a variety of applications. These features include:

  • High data rate (500kbps)
  • Large memory capacity (256K x 8 bits)
  • Low power consumption
  • Wide operating temperature range (-40°C to +85°C)
  • 1-Wire protocol support
  • Simple to use
  • Robust and reliable

The DS2502AR1-500-00/T&R is available in a variety of package options, including a 10-pin SOIC package and a 10-pin SOT-23 package.

Applications:

The DS2502AR1-500-00/T&R can be used in a variety of applications, including:

  • Industrial automation
  • Process control
  • Consumer electronics
  • Medical devices
  • Automotive electronics
  • Aerospace and defense electronics
  • Security systems
  • Asset tracking
  • Data logging
  • Configuration storage
  • Calibration data storage

Features:

  • 500kbps data rate
  • 256K x 8 bits of memory
  • Low power consumption
  • Wide operating temperature range (-40°C to +85°C)
  • 1-Wire protocol support
  • Simple to use
  • Robust and reliable

Benefits:

  • Fast data access
  • Large storage capacity
  • Low power consumption for battery-powered applications
  • Wide operating temperature range for use in harsh environments
  • Easy to use with a single data pin and a single ground pin
  • Robust and reliable for mission-critical applications

How to Use:

The DS2502AR1-500-00/T&R is accessed using a single data pin and a single ground pin. It uses a unique 1-Wire protocol to communicate with a host controller. The 1-Wire protocol is a simple, single-wire communication protocol that allows multiple devices to share a single data bus.

To read from the DS2502AR1-500-00/T&R, the host controller sends a read command on the data pin. The DS2502AR1-500-00/T&R then responds by sending the requested data on the data pin.

To write to the DS2502AR1-500-00/T&R, the host controller sends a write command on the data pin, followed by the data to be written. The DS2502AR1-500-00/T&R then stores the data in its memory.

For more information on how to use the DS2502AR1-500-00/T&R, please refer to the datasheet.

Conclusion:

The DS2502AR1-500-00/T&R is a powerful and versatile 1-Wire EEPROM that can be used in a variety of applications. It features a high data rate, large memory capacity, low power consumption, and a wide operating temperature range. It is also easy to use and robust and reliable.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess