EN
  • EN
  • DE

ADMV4530ACCZ-RL7

Part No ADMV4530ACCZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description DUAL MODE 40-LEAD LGA / RF IC Upconverter General Purpose 27GHz ~ 31GHz Integrated PLL and VCO 40-LGA (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series ADMV4530
Package Tape & Reel
Function Upconverter
Frequency 27GHz ~ 31GHz
RF Type General Purpose
Secondary Attributes Integrated PLL and VCO
Mounting Type Surface Mount
Package / Case 40-VFLGA Exposed Pad
Supplier Device Package 40-LGA (6x6)
Base Product Number ADMV4530
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1345438-ADMV4530ACCZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADMV4530ACCZ-RL7 CAD Model

Description

The ADMV4530ACCZ-RL7 is a state-of-the-art integrated circuit (IC) from Analog Devices Inc., renowned for their precision engineering and innovative solutions in the semiconductor industry. This particular product is designed to meet the rigorous demands of modern electronic applications, providing a high level of performance and reliability.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various applications in communication systems.
  • Integration: It integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system engineers.
  • Power Efficiency: The ADMV4530ACCZ-RL7 is designed for low power consumption, which is crucial for battery-powered devices and helps to reduce overall energy costs for high-power systems.
  • Robustness: Built to withstand harsh conditions, the IC demonstrates excellent performance stability across different temperatures and environmental stresses.
  • Package: It comes in a compact package, allowing for efficient use of space on printed circuit boards (PCBs).

Applications

The versatility of the ADMV4530ACCZ-RL7 makes it suitable for a wide array of applications, including but not limited to:

  • Wireless communication infrastructure
  • RF and microwave signal processing
  • Satellite and space communication systems
  • Test and measurement equipment
  • Advanced radar systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products that exceed industry standards. The ADMV4530ACCZ-RL7 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the exacting requirements of the most critical applications. Customers can trust in the reliability and performance of this IC for their complex electronic systems.

Ordering Information

The product is available in reel packaging, designated by the "-RL7" suffix, facilitating easy integration into manufacturing workflows. For detailed ordering and pricing information, interested parties should contact authorized distributors or visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess