EN
  • EN
  • DE

LTC2863HDD-2#TRPBF

Part No LTC2863HDD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8DFN / 1/1 Transceiver Full RS422, RS485 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2863
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350417-LTC2863HDD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2863HDD-2#TRPBF CAD Model

Description

LTC2863HDD-2#TRPBF - High Temperature RS485/RS422 Transceiver

The LTC2863HDD-2#TRPBF is a robust RS485/RS422 transceiver from Analog Devices Inc., designed to provide reliable data communication in harsh industrial environments. This transceiver is capable of operating at temperatures ranging from -40°C to 125°C, making it an excellent choice for applications that are exposed to extreme conditions.

Key Features

  • High Temperature Performance: Guaranteed operation over the industrial temperature range of -40°C to 125°C, ensuring reliability in extreme environments.
  • Electrostatic Discharge (ESD) Protection: Features ±15kV ESD protection on the transceiver's bus pins, safeguarding the device against static electricity and other transient voltage events.
  • Half-Duplex Communication: The LTC2863HDD-2#TRPBF supports half-duplex RS485/RS422 communication, allowing for bidirectional data transmission over a single pair of wires.
  • High Data Rates: Capable of supporting data rates up to 20Mbps, making it suitable for high-speed data communication applications.
  • Low Power Shutdown: Incorporates a low power shutdown mode that reduces power consumption when the transceiver is not in use.
  • Extended Common Mode Range: The device can handle common mode voltages from -7V to 12V, providing additional flexibility and robustness in electrically noisy environments.
  • Integrated Termination Resistors: Comes with integrated selectable termination resistors for impedance matching, simplifying board design and layout.

Applications

The LTC2863HDD-2#TRPBF is ideal for a variety of applications where reliable data transmission is critical, such as:

  • Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Process Control Networks
  • Automotive Control Systems

Package and Quality

Supplied in a small, 8-lead DFN package, the LTC2863HDD-2#TRPBF minimizes board space requirements, which is essential for compact system designs. It is available in tape and reel packaging, suitable for automated assembly processes. Analog Devices Inc. ensures high-quality standards, providing reliable and consistent performance for your critical communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess