EN
  • EN
  • DE

ADM6320CZ29ARJ-RL7

Part No ADM6320CZ29ARJ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM6320
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADM6320CZ29ARJ-RL7TR,ADM6320CZ29ARJ-RL7TR,ADM6320CZ29ARJ-RL7CT,ADM6320CZ29ARJ-RL7DKR,2156-ADM6320CZ29ARJ-RL7,ADM6320CZ29ARJRL7,ANAANAADM6320CZ29ARJ-RL7,-2735-ADM6320CZ29ARJ-RL7TR-ND,ADM6320CZ29ARJ-RL7-ND,-2735-ADM6320CZ29ARJ-RL7CT
Standard Package 3,000
Win Source Part Number 1320547-ADM6320CZ29ARJ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM6320CZ29ARJ-RL7 CAD Model

Description

ADM6320CZ29ARJ-RL7 - Analog Devices Inc.

The ADM6320CZ29ARJ-RL7 is a high-quality voltage monitoring device from Analog Devices Inc., designed to provide precision supervision of power supplies. This microprocessor supervisory circuit is ideal for maintaining the integrity of system operations by monitoring the power supply voltage levels in digital systems. It ensures that the system microprocessor, FPGA, or other critical components are reset to a known state during power-up, power-down, or brown-out conditions.

The ADM6320CZ29ARJ-RL7 comes in a compact SOT-23 package, making it suitable for space-constrained applications. It has a factory-trimmed reset threshold voltage of 2.93V, which is particularly useful for 3.3V power supply monitoring. The device offers excellent accuracy and low power consumption, which is vital for battery-powered equipment.

Key features of the ADM6320CZ29ARJ-RL7 include:

  • Reset Output Stage: The device has an active-low, push-pull reset output that provides a quick response in the event of a voltage fault, ensuring reliable system reset.
  • Low Power Consumption: With its low supply current draw, the ADM6320 helps to maximize battery life, making it an excellent choice for portable devices.
  • High Accuracy: The reset threshold voltage is precise and stable, ensuring dependable monitoring and system protection.
  • Watchdog Timer: A built-in watchdog timer improves system reliability by monitoring the microprocessor or microcontroller, ensuring it operates correctly.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, providing additional flexibility and control.

This monitoring device operates over a wide temperature range, making it suitable for various industrial and commercial applications. The ADM6320CZ29ARJ-RL7 is commonly used in microprocessor systems, computers, controllers, and intelligent instruments where reliable voltage monitoring is critical for data integrity and system stability.

Analog Devices Inc. is renowned for its high-performance semiconductor products and the ADM6320CZ29ARJ-RL7 is no exception. It is a testament to their commitment to providing innovative and reliable solutions for electronic system design and management.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6264 $52.5280
47+ $2.1550 $101.2850
72+ $2.0877 $150.3144
99+ $2.0203 $200.0097
129+ $1.9530 $251.9370
172+ $1.7510 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess