The ADM6306D346ARJZ-R7, from Analog Devices Inc., is a highly integrated circuit designed to provide reliable voltage monitoring solutions for a wide range of applications. This precision supervisory circuit is engineered to ensure that electronic systems operate optimally under various conditions by monitoring the supply voltage and asserting a reset signal whenever necessary.
Key Features:
- Voltage Monitoring: The device keeps a watchful eye on the system voltage levels, triggering a reset to protect the system if the voltage drops below a predetermined threshold.
- Adjustable Reset Threshold: Users can set the voltage threshold according to their system requirements, ensuring flexibility across different applications.
- Low Power Consumption: Designed for energy-efficient operation, this IC is an ideal choice for battery-powered devices, contributing to extended battery life.
- Compact Package: The ADM6306D346ARJZ-R7 comes in a small-sized SOT-23 package, making it suitable for space-constrained applications.
- High Accuracy: This component guarantees high accuracy in voltage monitoring, providing a reliable reset signal and system protection.
Applications:
The versatility of the ADM6306D346ARJZ-R7 makes it an excellent choice for a multitude of applications, including but not limited to:
- Portable and battery-powered devices
- Microprocessor and microcontroller systems
- Industrial equipment
- Automotive systems
- Communication infrastructure
Technical Specifications:
| Parameter |
Value |
| Package |
SOT-23 |
| Operating Temperature |
-40°C to +125°C |
| Supply Voltage Range |
Typically 2.5V to 5.5V |
| Reset Threshold Accuracy |
±1.5% |
With its robust design and precision monitoring capabilities, the ADM6306D346ARJZ-R7 from Analog Devices Inc. is a reliable component that enhances the stability and safety of electronic systems.