EN
  • EN
  • DE

ADM6306D331ARJZ1R7

Part No ADM6306D331ARJZ1R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 3.08V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM6306
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6306D331ARJZ1R7DKR,-2735-ADM6306D331ARJZ1R7CT,2156-ADM6306D331ARJZ1R7,ADM6306D331ARJZ1R7CT,-2735-ADM6306D331ARJZ1R7DKR,ADM6306D331ARJZ1R7TR,ANAANAADM6306D331ARJZ1R7
Standard Package 3,000
Win Source Part Number 1321930-ADM6306D331ARJZ1R7
Ultra Librarian 3D Model Ultra Librarian ADM6306D331ARJZ1R7 CAD Model

Description

ADM6306D331ARJZ1R7 Voltage Supervisory IC by Analog Devices Inc.

The ADM6306D331ARJZ1R7 is a highly reliable voltage supervisory integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is engineered to monitor power supplies in digital systems, ensuring that the system voltage remains within acceptable thresholds for reliable operation.

This particular model of the ADM6306 series features a fixed threshold voltage of 3.3V, which makes it well-suited for supervising 3.3V power supplies. It is designed to provide a reset signal to microprocessors (μPs) and other digital systems upon detection of voltage levels that fall below the specified threshold, effectively safeguarding the system from unpredictable behavior or damage due to inadequate power supply.

Key Features:

  • Fixed Voltage Threshold: 3.3V, tailored for specific system requirements.
  • Low Power Consumption: Ideal for power-sensitive applications, this IC ensures minimal drain on the system’s power supply.
  • Reset Output: The reset output stage can be configured as either push-pull or open-drain, providing design flexibility.
  • High Accuracy: With a precision voltage monitoring capability, the device helps maintain system integrity.
  • Compact Package: The IC comes in a compact SOT-23 package, which is suitable for space-constrained applications.

The ADM6306D331ARJZ1R7 is characterized by its ease of use, with minimal external components required for operation. This makes it an excellent choice for designers looking to implement a straightforward and effective power monitoring solution in their digital systems. Whether used in microprocessor systems, embedded controllers, or portable electronics, this voltage supervisory IC is designed to provide a robust and reliable first line of defense against power supply variations.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM6306D331ARJZ1R7 is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability across a wide range of operating conditions. With this product, designers and engineers can expect a high level of protection for their critical system components, leading to improved system stability and longevity.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess