EN
  • EN
  • DE

ADL7003CHIPS-SX

Part No ADL7003CHIPS-SX
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 50-90GHZ LNA DIE- 2 PC / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 50GHz ~ 95GHz
P1dB 14dBm
Gain 11dB
Noise Figure 5.5dB
RF Type General Purpose
Voltage - Supply 2V ~ 4V
Current - Supply 120mA
Test Frequency 70GHz ~ 90GHz
Case / Package Die
Supplier Device Package Die
Base Product Number ADL7003
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.39.0001
Other Part Number -2735-ADL7003CHIPS-SX,505-ADL7003CHIPS-SX
Standard Package 2
Win Source Part Number 1319705-ADL7003CHIPS-SX
Ultra Librarian 3D Model Ultra Librarian ADL7003CHIPS-SX CAD Model

Description

The ADL7003CHIPS-SX is a state-of-the-art product by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic systems, providing exceptional quality and reliability for a wide range of applications.

Key Features

  • High-frequency operation, suitable for RF and microwave applications
  • Exceptional linearity and low noise figure
  • Robust thermal performance for stability under varying conditions
  • Compact form factor, facilitating integration into space-constrained designs
  • Advanced semiconductor technology for improved efficiency and longevity

Applications

The ADL7003CHIPS-SX is versatile and can be used in various high-tech fields. It is particularly well-suited for:

  • Wireless communication systems
  • RFID and radar systems
  • Test and measurement equipment
  • High-frequency signal processing
  • Aerospace and defense electronics

Technical Specifications

With its advanced technical specifications, the ADL7003CHIPS-SX ensures optimal performance in demanding environments:

  • Frequency Range: Designed to operate over a broad frequency spectrum
  • Power Consumption: Engineered for efficiency with low power requirements
  • Package: Available in a chip-scale package that is easy to mount on a variety of PCBs

Quality Assurance

Analog Devices Inc. is committed to delivering high-quality products. The ADL7003CHIPS-SX undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards. Customers can trust this product for its performance and durability in even the most challenging situations.

For detailed technical documentation, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess