EN
  • EN
  • DE

ADGS1408BCPZ

Part No ADGS1408BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 4.7OHM 24LFCSP / 1 Circuit IC Switch 8:1 4.7Ohm 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tray
Number of Circuits 1
On-State Resistance (Max) 4.7Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 165ns, 155ns
-3db Bandwidth 60MHz
Charge Injection 50pC
Channel Capacitance (CS(off) , CD(off) ) 14pF, 80pF
Current - Leakage (IS(off) ) (Max) 200pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADGS1408
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351184-ADGS1408BCPZ
Ultra Librarian 3D Model Ultra Librarian ADGS1408BCPZ CAD Model

Description

Analog Devices Inc. ADGS1408BCPZ High-Performance Analog Multiplexer

The ADGS1408BCPZ is a state-of-the-art analog multiplexer from Analog Devices Inc., renowned for its high performance and reliability in various demanding applications. Designed with precision and versatility in mind, this multiplexer is an ideal choice for data acquisition systems, test equipment, and other applications requiring high-speed, low-on-resistance switching of multiple analog signals.

Key Features

  • Low On-Resistance: The ADGS1408BCPZ offers a remarkably low on-resistance (Ron) of typically 4.5 Ω, which minimizes signal attenuation and ensures excellent signal fidelity.
  • Single 8:1 Multiplexer Configuration: This device features a single 8-channel to 1-channel multiplexer configuration, providing the flexibility to route any of the eight inputs to a single output.
  • Wide Voltage Range: It operates over a broad supply voltage range of ±9 V to ±18 V or 9 V to 36 V in single supply mode, accommodating a wide array of signal levels.
  • High ESD Protection: The device is designed with a high electrostatic discharge (ESD) protection level, safeguarding it against damage from static electricity.
  • Overvoltage Protection: Inputs on the ADGS1408BCPZ are protected against overvoltage events, enhancing the durability and lifespan of the multiplexer.
  • Fast Switching Times: With tON and tOFF times typically around 120 ns and 80 ns respectively, the device ensures rapid signal switching, making it suitable for high-speed applications.
  • Low Power Consumption: Its CMOS construction implies that the device consumes minimal power, an essential characteristic for energy-sensitive designs.
  • iCMOS® Technology: The integration of iCMOS® modular manufacturing process combines high-voltage silicon with submicron CMOS and complementary bipolar technologies, enabling the ADGS1408BCPZ to achieve exceptional performance.

Applications

The ADGS1408BCPZ is versatile enough to be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Instrumentation
  • Process Control
  • Relay Replacement
  • Battery-Powered Systems

Encased in a compact 20-lead LFCSP package, the ADGS1408BCPZ is designed for easy integration into space-constrained designs. Its robust feature set makes it a top choice for engineers looking for a multiplexer that delivers both performance and long-term reliability.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0715 $50.1430
5+ $20.5715 $102.8575
8+ $19.9286 $159.4288
11+ $19.2858 $212.1438
14+ $18.6429 $261.0006
18+ $16.7143 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess