EN
  • EN
  • DE

LQH44PN4R7NJ0L

Part No LQH44PN4R7NJ0L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828274-LQH44PN4R7NJ0L
Ultra Librarian 3D Model Ultra Librarian LQH44PN4R7NJ0L CAD Model

Description

The LQH44PN4R7NJ0L is a Murata Electronics North America wire-wound inductor. It's designed for power supply circuits and is particularly suited for use in DC-DC converters and power choke applications. This inductor is part of the LQH44PN series, known for its high current handling capabilities and compact size.

Applications

  • DC-DC converters
  • Power supply circuits in electronic devices
  • Power choke applications
  • Noise filters
  • Step-up/Step-down converters

Features

  • High current capability: Designed to handle significant current levels without saturation, ensuring efficient power conversion.
  • Compact size: Allows for space-saving designs in electronic devices.
  • Wire-wound construction: Provides excellent electrical characteristics and reliability.
  • Shielded construction: Minimizes electromagnetic interference (EMI), crucial for sensitive applications.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved efficiency: The low DC resistance minimizes power losses, resulting in higher efficiency in DC-DC converters.
  • Reduced EMI: The shielded construction reduces electromagnetic interference, leading to cleaner and more reliable performance.
  • Space-saving design: The compact size allows for smaller and more densely packed electronic devices.
  • Stable performance: The wire-wound construction ensures stable inductance and reliable operation over a wide range of temperatures.
  • Reliable power delivery: High current handling capabilities provide reliable power delivery to downstream components.

Additional Details

The LQH44PN4R7NJ0L has an inductance value of 4.7 μH. It has a rated current and low DC resistance, contributing to its energy efficiency. The specific dimensions and tolerance can be found in the product datasheet provided by Murata. The inductor is designed for reflow soldering and is suitable for automated assembly processes.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess