EN
  • EN
  • DE

ADG5412FBRUZ-RL7

Part No ADG5412FBRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX4 11.5OHM 16TSSOP / 4 Circuit IC Switch 1:1 11.5Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 11.5Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Voltage - Supply, Single (V+) 8V ~ 44V
Voltage - Supply, Dual (V±) ±5V ~ 22V
Switch Time (Ton, Toff) (Max) 500ns, 515ns
-3db Bandwidth 270MHz
Charge Injection -640pC
Channel Capacitance (CS(off) , CD(off) ) 12pF, 11pF
Current - Leakage (IS(off) ) (Max) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG5412
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337151-ADG5412FBRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5412FBRUZ-RL7 CAD Model

Description

Product Overview: ADG5412FBRUZ-RL7 by Analog Devices Inc.

The ADG5412FBRUZ-RL7 is a high-performance, quad-channel analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness in a variety of applications. This device is part of the broader ADG5412F series, renowned for their reliability and versatility in complex electronic systems.

Key Features and Benefits

  • Quad SPST Switch Configuration: The device incorporates four single-pole, single-throw (SPST) switches, providing multiple switching capabilities in a compact package.
  • Advanced Overvoltage Protection: This switch is equipped with fault protection against overvoltage up to ±55V, safeguarding the device in hostile electrical environments.
  • Low On-Resistance: The ADG5412FBRUZ-RL7 boasts a low on-resistance (RON) typically around 4 ohms, which ensures minimal signal distortion and power loss across the switch.
  • 3.3V/5V Power Supply: It operates efficiently with a single 3.3V or 5V power supply, making it suitable for a wide range of applications and simplifying power management.
  • Robust ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, enhancing durability and longevity in challenging conditions.

Applications

The ADG5412FBRUZ-RL7 is ideal for use in various high-performance systems, including:

  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Automatic Test Equipment
  • Audio and Video Switching

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, specifically in a 16-lead TSSOP package, marked with the part number ADG5412FBRUZ-RL7. Analog Devices Inc. is known for their commitment to quality, and this product is no exception, meeting rigorous industry standards for performance and reliability.

Conclusion

In summary, the ADG5412FBRUZ-RL7 from Analog Devices Inc. is a superior choice for designers seeking a reliable and efficient quad-channel analog switch. With its robust overvoltage protection, low on-resistance, and compatibility with common power supply voltages, it stands out as a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9801 $63.9204
8+ $13.1119 $104.8952
12+ $12.7022 $152.4264
17+ $12.2924 $208.9708
22+ $11.8827 $261.4194
29+ $10.6534 $308.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess