EN
  • EN
  • DE

ADG5401BRMZ-RL7

Part No ADG5401BRMZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NO X 1 7OHM 8MSOP / 1 Circuit IC Switch 1:1 7Ohm 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 7Ohm
Voltage - Supply, Single (V+) 9V ~ 40V
Voltage - Supply, Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Max) 21ns, 23ns
-3db Bandwidth 170MHz
Charge Injection 275pC
Channel Capacitance (CS(off) , CD(off) ) 21pF, 23pF
Current - Leakage (IS(off) ) (Max) 500pA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG5401
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339912-ADG5401BRMZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5401BRMZ-RL7 CAD Model

Description

ADG5401BRMZ-RL7 High-Voltage Multiplexer from Analog Devices Inc.

The ADG5401BRMZ-RL7 is a state-of-the-art high-voltage multiplexer from Analog Devices Inc., designed to deliver exceptional performance and reliability for a wide range of applications. This advanced component features a single 1:8 multiplexer configuration, which is ideal for applications that require routing of high-voltage signals to a common destination.

Constructed with Analog Devices Inc.'s proprietary iCMOS® (industrial CMOS) technology, the ADG5401BRMZ-RL7 offers robustness and flexibility, making it suitable for use in precision data acquisition systems, industrial control systems, and medical equipment where high precision and accuracy are paramount.

Key Features:

  • High-Voltage Handling: Capable of working with a broad range of signal levels, the ADG5401BRMZ-RL7 can withstand continuous voltages of up to ±22 V and has a signal range of ±15 V or 0 to +12 V.
  • Low On Resistance: The device features a low on resistance of typically 35 Ω, which remains flat over the full signal range, ensuring minimal signal distortion and better signal integrity.
  • Low Charge Injection: This multiplexer exhibits low charge injection, which minimizes the impact of switching on the signal quality, making it ideal for precision applications.
  • Single 8:1 Multiplexer: The 8:1 configuration allows for multiple signal routing options, providing versatility in signal management within complex systems.
  • Latch-Up Proof: The device is designed with latch-up proof performance, ensuring the stability and protection of your system under any condition.
  • Surface-Mount Package: Housed in a compact 16-lead SOIC package (RMZ), the ADG5401BRMZ-RL7 is suitable for space-constrained applications requiring surface-mount technology.

Applications:

The ADG5401BRMZ-RL7 is a perfect fit for a variety of high-end applications. Its high-voltage handling and precision switching capabilities make it an ideal choice for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Instrumentation
  • Process Control Systems
  • Medical Diagnostic Equipment

With its robust design and versatile features, the ADG5401BRMZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their high-voltage signal routing applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess