EN
  • EN
  • DE

ADF4401ABCEZ

Part No ADF4401ABCEZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 8GHZ TRANSLATION LOOP PLL SIP / RF IC VCO/PLL Synthesizer General Purpose 62.5MHz ~ 8GHz Down Converter 80-LGA (18x18)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Packaging Tray
Function VCO/PLL Synthesizer
Frequency 62.5MHz ~ 8GHz
RF Type General Purpose
Secondary Attributes Down Converter
Mounting Surface Mount
Case / Package 80-FLGA Exposed Pad
Supplier Device Package 80-LGA (18x18)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADF4401ABCEZ,505-ADF4401ABCEZ
Standard Package 1
Win Source Part Number 1321336-ADF4401ABCEZ
Ultra Librarian 3D Model Ultra Librarian ADF4401ABCEZ CAD Model

Description

Introducing the ADF4401ABCEZ from Analog Devices Inc.

The ADF4401ABCEZ is a state-of-the-art frequency synthesizer designed and manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This particular component is part of the ADF family, which is well-known for its precision and reliability in frequency synthesis applications.

Key Features

  • High Frequency Resolution: The ADF4401ABCEZ offers exceptional frequency resolution, making it suitable for applications requiring precise frequency generation and control.
  • Low Phase Noise: Designed with low phase noise characteristics, this device ensures clean signal generation, which is crucial for high-performance communication systems.
  • Wide Frequency Range: The device is capable of operating across a broad frequency range, providing versatility for various use cases and industries.
  • Programmable: Users can program the synthesizer through a serial interface, allowing for easy integration and customization within electronic systems.
  • Compact Package: The ADF4401ABCEZ comes in a compact package, making it an ideal choice for space-constrained applications.

Applications

The ADF4401ABCEZ is suitable for a wide array of applications, including but not limited to:

  • Wireless communication systems
  • Test and measurement equipment
  • Radar systems
  • Satellite communication terminals
  • PLL (Phase-Locked Loop) circuits

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADF4401ABCEZ is built to meet the stringent requirements of the industry, ensuring both robustness and performance. It is thoroughly tested to guarantee that it performs to the specifications under a wide range of conditions.

Technical Support and Resources

Customers who choose the ADF4401ABCEZ benefit from Analog Devices' extensive technical support and resources. Detailed datasheets, application notes, and reference designs are available to assist in the integration and development process, ensuring a smooth design-in phase and quick time-to-market.

Whether you're designing a new communication system or upgrading an existing one, the ADF4401ABCEZ from Analog Devices Inc. offers the performance, flexibility, and reliability needed to meet your frequency synthesis needs.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,063.4777 $1,063.4777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess