EN
  • EN
  • DE

ADE9000ACPZ

Part No ADE9000ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 7 CHAN 40LFCSP-WQ / 7 Channel AFE Bit 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Channels 7
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADE9000
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADE9000ACPZ-ND,-2735-ADE9000ACPZ,505-ADE9000ACPZ
Standard Package 1
Win Source Part Number 1321161-ADE9000ACPZ
Ultra Librarian 3D Model Ultra Librarian ADE9000ACPZ CAD Model

Description

Analog Devices Inc. ADE9000ACPZ - Power Quality Monitoring IC

The ADE9000ACPZ is a high-performance, polyphase energy and power quality monitoring integrated circuit (IC) developed by Analog Devices Inc. This sophisticated chip is designed to meet the requirements of modern energy management systems, renewable energy integration, and power quality analysis applications. With its precision measurement capabilities, the ADE9000ACPZ is an ideal solution for smart grid infrastructure, industrial automation, and commercial energy monitoring systems.

Key Features:

  • Multi-Phase Support: The ADE9000ACPZ allows for accurate monitoring of single-phase or polyphase (three-phase) electrical systems, providing detailed insights into energy consumption and power quality metrics.
  • Advanced Power Quality Analysis: This IC is equipped with features to detect and measure a wide range of power quality issues, including harmonics, dips, swells, and phase imbalances, which are critical for ensuring the reliability and efficiency of electrical systems.
  • High Accuracy: With its high-resolution ADCs and sophisticated signal processing algorithms, the ADE9000ACPZ offers exceptional measurement accuracy for active and reactive energy, as well as RMS values of voltage and current.
  • Integrated AFE: The device features an integrated analog front-end (AFE) that simplifies design and reduces the bill of materials by eliminating the need for external components like ADCs and amplifiers.
  • Flexible Communication: It supports SPI and I2C communication interfaces, enabling easy integration with microcontrollers and other digital systems.
  • Compact Package: The ADE9000ACPZ comes in a compact 40-lead LFCSP (7mm x 7mm) package, which is suitable for space-constrained applications.

Applications:

  • Smart Energy Meters
  • Power Quality Monitoring Systems
  • Renewable Energy Systems
  • Industrial and Commercial Automation
  • Building Energy Management

In summary, the ADE9000ACPZ from Analog Devices Inc. is a feature-rich, highly accurate power quality monitoring IC that offers a comprehensive solution for advanced energy measurement and analysis. Its robust design and versatile communication options make it a top choice for engineers looking to enhance the performance and reliability of energy management systems.

You May Also Be Interested in

Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2215 $60.8860
9+ $12.4895 $112.4055
13+ $12.0992 $157.2896
18+ $11.7089 $210.7602
23+ $11.3186 $260.3278
30+ $10.1477 $304.4310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess