The ADCLK905BCPZ-R2 from Analog Devices Inc. is a high-performance, single-ended, single-output clock buffer that delivers exceptional signal integrity for demanding applications. This device is part of Analog Devices' clock distribution product line, designed to support a wide range of clock management needs with precision and reliability.
Key Features
- High Speed: With a maximum input clock frequency of 3 GHz, the ADCLK905BCPZ-R2 is suitable for high-frequency applications.
- Low Jitter: The device offers low additive phase noise, contributing to signal clarity and stability in sensitive systems.
- Single Supply Operation: It operates from a single 3.3V supply, simplifying power management within the system.
- Fast Propagation Delay: The buffer provides fast propagation delay, ensuring minimal latency in signal transmission.
- Output Enable (OE) Function: The OE function allows the user to control the output, enabling or disabling it as needed for power savings or for multiplexing signals.
Applications
The ADCLK905BCPZ-R2 is ideal for a variety of applications that require precise clock distribution and management. These include:
- High-speed data acquisition systems
- Communication infrastructure
- Test and measurement equipment
- Aerospace and defense electronics
- High-performance computing
Product Specifications
| Parameter |
Value |
| Package/Case |
8-LFCSP (3x3) |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
3.3V |
| Mounting Type |
Surface Mount |
The ADCLK905BCPZ-R2 is not just a clock buffer; it is a solution that meets the stringent requirements of high-speed digital systems. With its robust feature set and dependable performance, it stands out as a vital component for any design that prioritizes timing accuracy and signal integrity.