EN
  • EN
  • DE

ADA4622-2BRZ-RL

Part No ADA4622-2BRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC / J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 23V/µs
Gain Bandwidth Product 8 MHz
-3db Bandwidth 15.5 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 40 µV
Current - Supply 665µA (x2 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADA4622
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-ADA4622-2BRZ-RLTR,505-ADA4622-2BRZ-RLDKR,ADA4622-2BRZ-RL-ND,505-ADA4622-2BRZ-RLCT,-2735-ADA4622-2BRZ-RLCT
Standard Package 2,500
Win Source Part Number 1319416-ADA4622-2BRZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4622-2BRZ-RL CAD Model

Description

ADA4622-2BRZ-RL - Analog Devices Inc.

The ADA4622-2BRZ-RL from Analog Devices Inc. is a high-performance, dual precision operational amplifier designed to offer a perfect blend of low noise, precision, and high speed, making it an ideal choice for a wide range of applications. This op-amp features a unique combination of low offset voltage, low input bias currents, and low noise, ensuring accurate and stable signal amplification for precision instrumentation, active filtering, and high-end audio equipment.

Key Features:

  • Low Offset Voltage: The ADA4622-2BRZ-RL boasts an extremely low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurement systems.
  • Low Noise Performance: With its low noise density, this operational amplifier is well-suited for applications that require a clean and precise signal amplification, such as medical instrumentation and professional audio.
  • Wide Bandwidth: The device offers a wide bandwidth, providing fast response times and the ability to handle high-speed signals without significant distortion, which is critical for data acquisition systems and digital communication.
  • High Slew Rate: The high slew rate of the ADA4622-2BRZ-RL ensures that the output signal can rapidly follow the input signal, which is particularly useful in fast-operating circuits and video processing.
  • Dual Channel: This dual op-amp enables the user to implement two independent amplifier circuits in a single package, saving space and reducing component count in complex designs.
  • Stable with Capacitive Loads: The ADA4622-2BRZ-RL is designed to be stable with capacitive loads, which is essential for maintaining performance and reliability in feedback and filter circuits.

Applications:

  • Precision instrumentation
  • Active filtering
  • Data acquisition systems
  • Professional audio equipment
  • Medical instrumentation
  • Analog-to-digital converter (ADC) drivers

The ADA4622-2BRZ-RL comes in a compact SOIC package and is rated for operation over the extended industrial temperature range. With its exceptional performance characteristics, the ADA4622-2BRZ-RL from Analog Devices Inc. is an excellent choice for designers seeking to enhance the accuracy, speed, and integrity of their signal processing circuits.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2215 $62.6580
24+ $4.8847 $117.2328
37+ $4.7163 $174.5031
53+ $4.3795 $232.1135
69+ $4.2111 $290.5659
86+ $4.0425 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess