EN
  • EN
  • DE

ADA4528-2TCPZ-EPR7

Part No ADA4528-2TCPZ-EPR7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2CIRC 8LFCSP / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 3.4 MHz
-3db Bandwidth 6.5 MHz
Current - Input Bias 125 pA
Voltage - Input Offset 0.3 µV
Current - Supply 1.5mA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADA4528
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1,500
Win Source Part Number 1321006-ADA4528-2TCPZ-EPR7
Ultra Librarian 3D Model Ultra Librarian ADA4528-2TCPZ-EPR7 CAD Model

Description

ADA4528-2TCPZ-EPR7: Ultra-Low Noise, Zero-Drift Operational Amplifier by Analog Devices Inc.

The ADA4528-2TCPZ-EPR7 is a high-precision, dual-channel operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This op-amp is part of the ADA4528 series, which is renowned for its ultra-low noise and zero-drift characteristics, making it an ideal choice for applications requiring high accuracy and stability over time and temperature.

With a typical voltage noise density of just 5.6 nV/√Hz at 1 kHz, the ADA4528-2TCPZ-EPR7 provides an exceptional noise performance for sensitive circuit designs. This is especially beneficial in applications such as medical instrumentation, precision sensors, and professional audio equipment, where maintaining signal integrity is crucial.

One of the standout features of the ADA4528-2TCPZ-EPR7 is its zero-drift architecture, which minimizes offset voltage over time and temperature variations. The offset voltage is specified at a maximum of 2.5 µV at room temperature, with a temperature drift of only 0.015 µV/°C, ensuring high precision in a wide range of operating conditions. This zero-drift feature significantly reduces the need for calibration, saving time and resources in system design and maintenance.

The ADA4528-2TCPZ-EPR7 also offers excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR) specifications, which are essential for maintaining signal fidelity in the presence of power supply fluctuations and common-mode noise. Additionally, the op-amp operates from a single supply voltage ranging from 4.5 V to 55 V, or dual supplies of ±2.25 V to ±27.5 V, providing designers with flexibility in various circuit configurations.

For enhanced robustness, the ADA4528-2TCPZ-EPR7 is packaged in a 10-lead LFCSP (Lead Frame Chip Scale Package) that is designed to minimize parasitic capacitance and inductance, thus improving the frequency response and overall performance of the amplifier. The package is also specified for operation over the extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Overall, the ADA4528-2TCPZ-EPR7 operational amplifier from Analog Devices Inc. is a top-tier choice for designers who require the utmost in noise performance and long-term stability. Its combination of ultra-low noise, zero-drift, and robust packaging makes it a versatile component for precision analog applications.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess