EN
  • EN
  • DE

ADA4522-4ARUZ-RL

Part No ADA4522-4ARUZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 14TSSOP / Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.7V/µs
Gain Bandwidth Product 2.7 MHz
-3db Bandwidth 6.5 MHz
Current - Input Bias 50 pA
Voltage - Input Offset 1.5 µV
Current - Supply 830µA (x4 Channels)
Current - Output / Channel 32 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 55 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number ADA4522
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4522-4ARUZ-RLDKR,ADA4522-4ARUZ-RLCT,ADA4522-4ARUZ-RLTR,ADA4522-4ARUZ-RL-ND
Standard Package 2,500
Win Source Part Number 1319744-ADA4522-4ARUZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4522-4ARUZ-RL CAD Model

Description

Analog Devices Inc. ADA4522-4ARUZ-RL Precision Amplifier

The ADA4522-4ARUZ-RL from Analog Devices Inc. is a state-of-the-art quad-channel operational amplifier that offers exceptional precision and low noise performance. This product is designed to meet the stringent requirements of advanced signal processing applications, including medical instruments, test and measurement equipment, and industrial control systems.

Key Features:

  • Low Offset Voltage: The amplifier boasts an ultra-low input offset voltage, which ensures high accuracy in signal amplification and makes it ideal for high-precision applications.
  • Low Noise: With its low noise density, the ADA4522-4ARUZ-RL provides a clean amplification of signals, which is crucial for sensitive electronic devices that require minimal interference.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various system design needs and ensuring versatility across multiple applications.
  • High Gain Bandwidth: The device features a high gain bandwidth product, enabling it to handle a broad range of frequencies without compromising the integrity of the signal.
  • Robust EMI Protection: The amplifier is designed with robust electromagnetic interference (EMI) protection, reducing the risk of performance degradation in environments with high EMI.
  • Quad-Channel Configuration: The four independent op-amp channels in a single package offer design compactness and reduce the need for multiple components, saving space on the PCB.

Package and Reliability:

The ADA4522-4ARUZ-RL is available in a 14-lead TSSOP (Thin Shrink Small Outline Package) which is recognized for its small footprint and reliability in automated assembly processes. The product is also provided in reel packaging, facilitating efficient handling and manufacturing for high-volume production.

Applications:

With its precision specifications, the ADA4522-4ARUZ-RL is well-suited for a variety of applications, including:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Buffer amplifiers

Overall, the ADA4522-4ARUZ-RL from Analog Devices Inc. is a reliable and versatile choice for designers seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5598 $61.1196
4+ $25.0747 $100.2988
7+ $24.2911 $170.0377
9+ $23.5075 $211.5675
12+ $22.7239 $272.6868
15+ $20.3732 $305.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess