EN
  • EN
  • DE

AD9508SCPZ-EP

Part No AD9508SCPZ-EP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFF 1:4 1.65GHZ 24LFCSP / Clock Fanout Buffer (Distribution), Divider IC 1:4 1.2 GHz 24-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input CMOS
Output CMOS, HSTL, LVDS
Frequency - Max 1.2 GHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -55°C ~ 105°C
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number AD9508
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD9508SCPZ-EP,2156-AD9508SCPZ-EP,ANAANAAD9508SCPZ-EP
Standard Package 1
Win Source Part Number 1321484-AD9508SCPZ-EP
Ultra Librarian 3D Model Ultra Librarian AD9508SCPZ-EP CAD Model

Description

AD9508SCPZ-EP: Precision Clock Distributor

The AD9508SCPZ-EP is a state-of-the-art clock distribution solution from Analog Devices Inc., designed to deliver exceptional performance in demanding applications. This enhanced product (EP) is specifically engineered for high-reliability markets such as aerospace, defense, and other applications requiring operation under extreme conditions.

Key Features

  • Multiple Outputs: Features four LVDS or eight CMOS outputs, providing flexibility for various design needs.
  • Low Jitter Performance: Offers excellent phase noise and jitter performance, which is crucial for high-speed data converters and other sensitive applications.
  • Input Frequency Range: Accepts a wide input frequency range, making it versatile for different clock sources.
  • Output Skew: Provides fine-grained control over output skew, allowing precise timing alignment between different signals.
  • Supply Voltage: Operates on a single 3.3 V supply, simplifying power supply design.
  • Extended Temperature Range: Guaranteed performance across an extended temperature range, suitable for harsh environments.

Applications

The AD9508SCPZ-EP is ideal for a range of high-reliability applications, including:

  • Phased array radars
  • Secure communications systems
  • Satellite data acquisition systems
  • Avionics

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The AD9508SCPZ-EP is manufactured to meet these standards, ensuring performance and durability even under the most challenging conditions. With its robust design and advanced features, this clock distributor is an excellent choice for systems where failure is not an option.

Technical Specifications

Parameter Value
Number of Outputs 4 LVDS or 8 CMOS
Input Frequency Range Varies based on configuration
Supply Voltage 3.3 V
Operating Temperature Range Extended

For more detailed information, refer to the AD9508SCPZ-EP datasheet and support documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8641 $95.7282
3+ $39.2731 $117.8193
4+ $38.0458 $152.1832
6+ $36.8185 $220.9110
8+ $35.5912 $284.7296
10+ $31.9094 $319.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess