EN
  • EN
  • DE

AD9277BSVZ

Part No AD9277BSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AAF/ADC 14B 10M-50M 100TQFP / AAF, ADC, Demodulator, LNA, VGA 14 b 10M ~ 50M SPI 100-TQFP-EP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tray
Type AAF, ADC, Demodulator, LNA, VGA
Number of Channels 8
Resolution (Bits) 14 b
Sampling Rate (Per Second) 10M ~ 50M
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.8V, 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Base Product Number AD9277
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD9277BSVZ,ANAANAAD9277BSVZ
Standard Package 1
Win Source Part Number 1321214-AD9277BSVZ
Ultra Librarian 3D Model Ultra Librarian AD9277BSVZ CAD Model

Description

AD9277BSVZ Octal Ultrasound Receiver from Analog Devices Inc.

The AD9277BSVZ is a high-performance, octal-channel ultrasound receiver designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This component is engineered to cater to the demanding needs of medical ultrasound applications, offering a combination of low noise, high integration, and exceptional image quality.

Key features of the AD9277BSVZ include eight channels of a low-noise preamplifier (LNA), a variable gain amplifier (VGA), an anti-aliasing filter (AAF), and a 14-bit, 10 MSPS to 50 MSPS analog-to-digital converter (ADC). The integration of these components into a single package allows for significant space savings on the ultrasound system's printed circuit board (PCB), leading to more compact and portable designs.

The LNA has a low input-referred noise density of just 0.75 nV/√Hz, which is critical for maintaining signal integrity and ensuring high-quality imaging. The VGA provides a continuous gain adjustment from 21 dB to 52 dB, allowing for fine-tuning of the signal amplitude to match the ADC's dynamic range. The AAF is a fifth-order Butterworth filter with a programmable cutoff frequency, ensuring that unwanted high-frequency signals are effectively attenuated to prevent aliasing artifacts in the digitized output.

Each channel of the AD9277BSVZ has a fully differential signal path, which enhances the common-mode rejection ratio (CMRR) and reduces system noise. The device also features a digital I/Q demodulator with programmable phase rotation, enabling efficient processing of RF signals. The AD9277BSVZ operates on a 1.8 V analog supply and a 1.8 V to 3.3 V digital supply, providing flexibility in system power design.

For ease of integration, the AD9277BSVZ is available in a compact 100-lead, 14 mm × 14 mm CSP-BGA package, suitable for space-constrained applications. Its robust design and advanced features make it an ideal choice for high-end portable and cart-based ultrasound systems, where performance and form factor are paramount.

With the AD9277BSVZ, Analog Devices Inc. continues to push the boundaries of ultrasound technology, enabling medical professionals to deliver better diagnostics and care to patients worldwide.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess