EN
  • EN
  • DE

AD9258BCPZRL7-80

Part No AD9258BCPZRL7-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64LFCSP / 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 80M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Surface Mount
Base Product Number AD9258
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number AD9258BCPZRL7-80-ND,AD9258BCPZRL7-80TR,AD9258BCPZRL7-80CT,AD9258BCPZRL7-80DKR,-2735-AD9258BCPZRL7-80CT
Standard Package 750
Win Source Part Number 1321221-AD9258BCPZRL7-80
Ultra Librarian 3D Model Ultra Librarian AD9258BCPZRL7-80 CAD Model

Description

Product Overview: AD9258BCPZRL7-80 from Analog Devices Inc.

The AD9258BCPZRL7-80 is a high-performance, dual-channel, 14-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC operates at a conversion rate of up to 80 MSPS (Mega Samples Per Second), making it an excellent choice for demanding applications that require high-speed data acquisition, such as medical imaging, wireless communication, and radar systems.

Key Features:

  • Resolution: 14-bit, providing high precision for a wide dynamic range of input signals.
  • Sampling Rate: Up to 80 MSPS, enabling the capture of high-frequency signals with accuracy.
  • Dual-Channel: Features two ADCs in a single package, allowing for simultaneous sampling of two separate input signals.
  • Input Range: Differential input with a wide voltage range, accommodating various signal types.
  • Low Power Consumption: Optimized for power-sensitive applications, contributing to energy efficiency in system design.
  • Interface: Serial LVDS (Low Voltage Differential Signaling) outputs, facilitating high-speed data transfer with reduced noise.
  • Package: Supplied in a compact LFCSP (Lead Frame Chip Scale Package) form factor, which is ideal for space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Radar and Satellite Antenna Arrays
  • Instrumentation and Test Equipment
  • Industrial Imaging and Video Systems

The AD9258BCPZRL7-80 is designed to deliver exceptional performance and reliability, ensuring accurate and rapid signal processing for advanced applications. With its robust feature set and Analog Devices' reputation for quality, this ADC is an ideal solution for system designers looking to improve the performance and efficiency of their data acquisition systems.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and technical documentation available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess