EN
  • EN
  • DE

AD9286BCPZRL7-500

Part No AD9286BCPZRL7-500
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 48LFCSP / 8 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Sampling Rate (Per Second) 500M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Surface Mount
Base Product Number AD9286
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C1
HTSUS 8542.39.0001
Other Part Number AD9286BCPZRL7-500CT,AD9286BCPZRL7-500-ND,2156-AD9286BCPZRL7-500,AD9286BCPZRL7-500DKR,ANAANAAD9286BCPZRL7-500,AD9286BCPZRL7-500TR
Standard Package 750
Win Source Part Number 1318433-AD9286BCPZRL7-500
Ultra Librarian 3D Model Ultra Librarian AD9286BCPZRL7-500 CAD Model

Description

AD9286BCPZRL7-500: A High-Speed ADC from Analog Devices Inc.

The AD9286BCPZRL7-500 is a cutting-edge 8-bit monolithic sampling analog-to-digital converter (ADC) with a 500 MSPS (mega-samples per second) sampling rate, manufactured by the renowned semiconductor company Analog Devices Inc. This high-performance product is designed to cater to applications requiring high data acquisition speeds, such as medical imaging, data acquisition systems, and communication systems.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of 500 MSPS, the AD9286BCPZRL7-500 allows for precise and rapid conversion of analog signals to digital, making it ideal for high-speed signal processing tasks.
  • Resolution: The 8-bit resolution of this ADC ensures a good balance between data throughput and resolution, suitable for applications where a moderate level of detail is required for the digital representation of analog signals.
  • Input Flexibility: The device features a flexible input range and an integrated sample-and-hold circuit, providing versatility in handling various types of input signals.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9286BCPZRL7-500 is an excellent choice for portable and remote applications where power availability is limited.
  • Compact Packaging: The ADC comes in a compact LFCSP (lead frame chip scale package) that minimizes the required PCB (printed circuit board) space, thus allowing for more compact system designs.
  • Easy Integration: The device is designed to interface seamlessly with a variety of digital signal processors (DSPs) and FPGAs (field-programmable gate arrays), simplifying system design and integration.

Applications

The AD9286BCPZRL7-500 is versatile enough to be used in a wide array of applications. It is particularly well-suited for:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Antenna Array Systems
  • Test and Measurement Equipment
  • Medical Imaging Equipment
  • High-speed Data Acquisition Systems

With its high-speed sampling capabilities and robust feature set, the AD9286BCPZRL7-500 from Analog Devices Inc. is a powerful component for any system requiring fast and accurate digital representation of analog signals. Its reliability and performance are backed by Analog Devices' reputation for quality in the field of precision electronics.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess