EN
  • EN
  • DE

AD9213BBPZ-6G

Part No AD9213BBPZ-6G
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 192BGA / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 192-BGA-ED (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 12
Sampling Rate (Per Second) 6G
Number of Inputs 1
Input Type Single Ended
Data Interface JESD204B
Configuration ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 0.975V ~ 1.025V
Voltage - Supply, Digital 0.975V ~ 1.025V
Features Simultaneous Sampling
Temperature Range - Operating -20°C ~ 115°C
Case / Package 192-LFBGA Exposed Pad
Supplier Device Package 192-BGA-ED (12x12)
Mounting Surface Mount
Base Product Number AD9213
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Other Part Number 505-AD9213BBPZ-6G,-2735-AD9213BBPZ-6G
Standard Package 1
Win Source Part Number 1321233-AD9213BBPZ-6G
Ultra Librarian 3D Model Ultra Librarian AD9213BBPZ-6G CAD Model

Description

The AD9213BBPZ-6G is a cutting-edge analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This product is designed to meet the rigorous demands of applications requiring high bandwidth and dynamic range, such as medical imaging, data acquisition systems, and wireless communication infrastructure.

Key Features

  • High Sampling Rate: The AD9213BBPZ-6G boasts an impressive sampling rate of 6 GSPS (giga-samples per second), enabling it to capture high-frequency signals with precision.
  • Exceptional Dynamic Range: With its superior analog input bandwidth, this ADC provides excellent dynamic range, ensuring accurate signal representation across a wide spectrum of frequencies.
  • Resolution: It features a 16-bit resolution, which allows for detailed signal analysis and accurate digital representation of the input signal.
  • JESD204B Interface: The device includes a JESD204B-compliant serial interface, facilitating high-speed data transfer and simplifying board design by reducing the number of data I/O required.
  • Power Efficiency: Designed with power efficiency in mind, the AD9213BBPZ-6G operates with reduced power consumption, making it suitable for high-performance systems where thermal management is a concern.

Applications

The AD9213BBPZ-6G is versatile and can be used in a variety of high-speed data acquisition systems. Its main applications include:

  • High-speed instrumentation
  • Medical imaging systems, such as MRI and CT scanners
  • Communications infrastructure, including 4G/5G base stations
  • Defense and aerospace systems requiring high-speed signal processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9213BBPZ-6G is no exception. Built to rigorous standards, this ADC ensures consistent performance and longevity, making it a reliable choice for critical systems.

For engineers and system designers looking for a high-performance ADC solution, the AD9213BBPZ-6G from Analog Devices Inc. offers the perfect blend of speed, precision, and efficiency.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess