EN
  • EN
  • DE

AD9204BCPZRL7-65

Part No AD9204BCPZRL7-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 64LFCSP / 10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.8V
Voltage - Supply, Digital 1.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Surface Mount
Base Product Number AD9204
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9204BCPZRL7-65-ND,AD9204BCPZRL7-65CT,AD9204BCPZRL7-65TR,AD9204BCPZRL7-65DKR
Standard Package 750
Win Source Part Number 1318391-AD9204BCPZRL7-65
Ultra Librarian 3D Model Ultra Librarian AD9204BCPZRL7-65 CAD Model

Description

Product Overview: AD9204BCPZRL7-65 from Analog Devices Inc.

The AD9204BCPZRL7-65 is a high-performance analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is part of a series that is renowned for its exceptional accuracy, reliability, and speed, making it an ideal choice for a wide range of applications, including communications, medical imaging, and instrumentation.

Key Features:

  • Resolution: The AD9204BCPZRL7-65 offers a resolution of 14 bits, providing high precision and fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS (Mega Samples Per Second), this ADC is capable of converting analog inputs into digital data quickly, suitable for high-speed signal processing tasks.
  • Input Frequency: It features an analog input frequency range that allows for the digitization of a wide spectrum of signals, catering to diverse application needs.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and ideal for space-constrained applications.
  • Interface: The ADC includes a user-friendly digital interface that facilitates easy integration with microprocessors and digital signal processors.
  • Power Efficiency: Designed with power efficiency in mind, the AD9204BCPZRL7-65 operates with a low power consumption, reducing the overall power budget of systems it is integrated into.

Applications:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Instrumentation and Control Systems
  • Radar and Satellite Communication Systems

The AD9204BCPZRL7-65 ADC is designed to deliver outstanding performance in environments that demand accuracy and speed. Whether deployed in communication infrastructure, medical diagnostics equipment, or precision measurement instruments, this ADC from Analog Devices Inc. stands out for its ability to convert high-frequency, wide dynamic range analog signals into digital data with fidelity and efficiency. Its robust design ensures long-term reliability and consistent operation, making it a preferred choice for engineers and designers looking to enhance the performance of their electronic systems.

For detailed specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess