EN
  • EN
  • DE

AD9203WARUZRL7

Part No AD9203WARUZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 28SO / 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Surface Mount
Base Product Number AD9203
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9203WARUZRL7-ND,-2735-AD9203WARUZRL7CT,505-AD9203WARUZRL7TR
Standard Package 1,000
Win Source Part Number 1318434-AD9203WARUZRL7
Ultra Librarian 3D Model Ultra Librarian AD9203WARUZRL7 CAD Model

Description

Product Overview: AD9203WARUZRL7 by Analog Devices Inc.

The AD9203WARUZRL7 is a high-performance analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC component is a critical piece of technology for applications that require the conversion of analog signals into digital data for processing and analysis.

Key Features and Specifications:

  • Resolution: The AD9203WARUZRL7 boasts a 10-bit resolution, providing a fine level of detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 40 MSPS (million samples per second), this ADC is capable of handling high-speed signals without sacrificing accuracy or performance.
  • Input Voltage Range: The device supports a flexible input voltage range, accommodating various signal levels for a wide array of applications.
  • Power Consumption: Designed with power efficiency in mind, the AD9203WARUZRL7 operates with low power consumption, making it ideal for portable and battery-powered devices.
  • Package: It comes in a compact package, which allows for integration into systems where space is at a premium.
  • Interface: The ADC features a user-friendly digital interface for easy connection with microprocessors and DSPs, facilitating seamless integration into digital systems.

Applications:

The AD9203WARUZRL7 is suitable for a diverse range of applications, including but not limited to:

  • Medical imaging systems
  • Communications systems
  • Data acquisition systems
  • Instrumentation and control systems
  • Radar and satellite systems

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability. The AD9203WARUZRL7 is built to meet high standards, ensuring stable and reliable performance in demanding environments. Each unit is rigorously tested to guarantee compliance with industry specifications.

Whether for industrial, medical, or communication applications, the AD9203WARUZRL7 from Analog Devices Inc. represents a robust and precise ADC solution that engineers and designers can rely on for their critical data conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess