EN
  • EN
  • DE

AD9094BCPZRL7-1000

Part No AD9094BCPZRL7-1000
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 72LFCSP / 8 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-LFCSP-VQ (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Sampling Rate (Per Second) 1G
Number of Inputs 4
Input Type Differential
Data Interface JESD204B, Parallel, SPI
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 0.95V ~ 1V, 1.71V ~ 1.89V, 2.44V ~ 2.56V
Voltage - Supply, Digital 0.95V ~ 1V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Case / Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Mounting Surface Mount
Base Product Number AD9094
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C1
HTSUS 8542.39.0001
Other Part Number 505-AD9094BCPZRL7-1000TR
Standard Package 400
Win Source Part Number 1318348-AD9094BCPZRL7-1000
Ultra Librarian 3D Model Ultra Librarian AD9094BCPZRL7-1000 CAD Model

Description

Product Overview: AD9094BCPZRL7-1000 from Analog Devices Inc.

The AD9094BCPZRL7-1000 is a cutting-edge mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer Analog Devices Inc., designed to cater to the demanding requirements of communications applications. This high-performance device is adept at converting analog signals into digital data with exceptional precision and speed, making it an ideal choice for a wide range of applications, including wireless infrastructure, radar systems, and electronic test and measurement equipment.

Key Features:

  • High-Speed Analog-to-Digital Conversion: The AD9094BCPZRL7-1000 boasts an impressive sampling rate, ensuring high-fidelity signal acquisition for critical applications.
  • Multiple ADC Cores: Equipped with multiple analog-to-digital converter cores, this device provides simultaneous sampling capabilities, which is essential for advanced multi-channel systems.
  • Low Power Consumption: Despite its high-performance metrics, the AD9094BCPZRL7-1000 is engineered for energy efficiency, reducing the overall power requirements of the systems it is integrated into.
  • Robust Interface Options: With a variety of digital interface options, this product offers flexibility in system design, allowing for seamless integration with a range of digital processors and FPGAs.
  • Compact Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the circuit board, providing more space for additional components or for reducing the overall size of the product.

Applications:

The versatility of the AD9094BCPZRL7-1000 lends itself to numerous applications. It is particularly well-suited for:

  • Software-defined radio (SDR)
  • Phased array radar systems
  • Wireless infrastructure (e.g., 4G LTE, 5G)
  • Electronic warfare and defense systems
  • Instrumentation and automated test equipment (ATE)

Ordering Information:

For those interested in integrating this high-quality component into their systems, the AD9094BCPZRL7-1000 is available for order. It comes in a tape and reel format, denoted by the 'RL7' suffix, with a quantity of 1000 units per reel, facilitating mass production and streamlined assembly processes.

With its blend of performance, efficiency, and versatility, the AD9094BCPZRL7-1000 from Analog Devices Inc. is a top-tier solution for any application requiring precise and rapid analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.9851 $302.9851
2+ $271.6418 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess