EN
  • EN
  • DE

AD8669ARZ-REEL

Part No AD8669ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 540 kHz
Current - Input Bias 0.3 pA
Voltage - Input Offset 40 µV
Current - Supply 230µA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8669
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8669ARZ-REEL-ND,AD8669ARZ-REELCT,AD8669ARZ-REELTR,AD8669ARZ-REELDKR
Standard Package 2,500
Win Source Part Number 1319461-AD8669ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8669ARZ-REEL CAD Model

Description

AD8669ARZ-REEL Precision Operational Amplifiers

The AD8669ARZ-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., designed to offer a balance between cost and advanced features for a wide range of applications. This particular model comes in a reel packaging, suitable for automated assembly processes, making it ideal for large-scale production environments.

With its low offset voltage, low input bias current, and low noise, the AD8669ARZ-REEL is perfect for applications that require high accuracy and signal integrity. The device operates within a supply voltage range of 4.5 V to 16 V, which allows for flexibility in both single-supply and dual-supply configurations, catering to various electronic circuit designs.

The AD8669ARZ-REEL boasts a rail-to-rail output swing, which maximizes the dynamic range in battery-powered devices and other applications where power supply is limited. This feature is especially beneficial in analog-to-digital converter (ADC) driving applications and buffering digital-to-analog converters (DACs), where full-scale signal utilization is critical.

Featuring a wide bandwidth of 4 MHz and a fast slew rate, this operational amplifier is capable of handling high-speed signals with minimal distortion, making it an excellent choice for filter circuits, amplifiers in control systems, and audio applications. Moreover, the low input bias current makes it suitable for high-impedance sensor interfaces and precision integrators.

The AD8669ARZ-REEL is available in a compact SOIC package, ensuring a minimal footprint on the PCB while still providing excellent thermal performance. Its extended industrial temperature range (-40°C to +125°C) ensures reliable operation under varying environmental conditions, making it suitable for industrial, automotive, and instrumentation applications.

Overall, the AD8669ARZ-REEL from Analog Devices Inc. is a versatile and reliable choice for designers looking to enhance the performance of their electronic systems with a precision operational amplifier that offers a great mix of features, efficiency, and cost-effectiveness.

Key Features:

  • Low offset voltage
  • Rail-to-rail output
  • Wide supply voltage range: 4.5 V to 16 V
  • Low input bias current
  • 4 MHz bandwidth
  • Fast slew rate
  • Compact SOIC package
  • Extended industrial temperature range: -40°C to +125°C

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess