EN
  • EN
  • DE

AD8421ACPZ-R7

Part No AD8421ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8LFCSP / Instrumentation Amplifier 1 Circuit 8-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 35V/µs
-3db Bandwidth 10 MHz
Current - Input Bias 1 nA
Voltage - Input Offset 70 µV
Current - Supply 2mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Base Product Number AD8421
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1341061-AD8421ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8421ACPZ-R7 CAD Model

Description

AD8421ACPZ-R7: Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8421ACPZ-R7 is a high-precision, low-noise instrumentation amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This component is ideal for a wide range of applications, including medical instrumentation, strain gages, precision data acquisition systems, and industrial process controls.

With its low input bias current, low offset voltage, and low noise, the AD8421 provides accurate and stable measurements, even in environments with fluctuating temperatures and varying supply voltages. It is a versatile solution for any circuit requiring high input impedance and excellent linear performance.

Key Features

  • Low Noise Performance: The AD8421 boasts a low noise density, ensuring that signal integrity is maintained and that the output is free from unwanted interference.
  • Wide Supply Range: Operating with a supply range of ±4 V to ±18 V, the AD8421 is flexible for use in both battery-powered and line-powered applications.
  • High CMRR: With a common-mode rejection ratio (CMRR) that exceeds 130 dB, the AD8421 ensures that common-mode noise is effectively attenuated, providing a pure differential signal of interest.
  • High Bandwidth: The amplifier provides a 3-dB bandwidth of 10 MHz when configured for a gain of 1, making it suitable for high-speed signal processing applications.
  • Robust Design: The AD8421 is designed to withstand harsh conditions and is specified over the extended industrial temperature range of -40°C to +125°C.

Package and Ease of Use

The AD8421ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is easy to integrate into various designs. Its pin configuration simplifies the task of routing and layout on printed circuit boards.

Applications

  • Medical instrumentation
  • Strain gage amplifiers
  • Industrial process controls
  • Precision data acquisition systems
  • Thermocouple amplifiers

With its combination of accuracy, reliability, and versatility, the AD8421ACPZ-R7 from Analog Devices Inc. is an excellent choice for any application requiring a high-quality instrumentation amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess