EN
  • EN
  • DE

AD8394AREZ-R7

Part No AD8394AREZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC OPAMP ADSL/ADSL2 DL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series *
Package Bulk
Base Product Number AD8394
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345344-AD8394AREZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8394AREZ-R7 CAD Model

Description

Product Overview: AD8394AREZ-R7

The AD8394AREZ-R7 is a high-performance, low-voltage, rail-to-rail output operational amplifier designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This op-amp is part of their extensive range of amplifiers and comparators, known for their reliability and cutting-edge technology.

Key Features

  • Rail-to-Rail Output: The AD8394AREZ-R7 offers a rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly beneficial when operating at low supply voltages, allowing for better signal representation without clipping.
  • Low Voltage Operation: Designed to work efficiently at low voltages, this operational amplifier can function at supply voltages as low as 2.7V, making it ideal for battery-powered devices and portable applications.
  • High Output Current: With the ability to deliver a high output current, the AD8394AREZ-R7 can drive heavy loads, making it suitable for a variety of demanding applications.
  • Wide Bandwidth: It features a wide bandwidth, which is essential for applications that require the rapid processing of signals without significant delay.
  • Low Distortion: The op-amp has low distortion characteristics, ensuring that the signal integrity is maintained, which is critical for high-fidelity audio applications and precision instrumentation.

Applications

  • Audio equipment and headphones
  • Portable and battery-powered devices
  • Active filters
  • Analog signal processing
  • Driver for ADCs and DACs

Product Specifications

The AD8394AREZ-R7 comes in a compact package and is designed to meet the rigorous standards of industrial and commercial applications. It operates over a temperature range and has been engineered to maintain stability and performance over its entire operating range. The part number R7 suffix indicates the packaging type, which is a 7-inch reel, suitable for automated assembly lines.

For engineers and designers looking for an operational amplifier with a balance of performance, power efficiency, and versatility, the AD8394AREZ-R7 from Analog Devices Inc. is an excellent choice. Its robust design and high-quality manufacturing ensure that it will provide reliable service in a wide range of electronic products.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess