EN
  • EN
  • DE

AD8260ACPZ-WP

Part No AD8260ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VARIABLE GAIN 1 CIRC 32LFCSP / Variable Gain Amplifier 1 Circuit Differential 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tray
Amplifier Type Variable Gain
Number of Circuits 1
Output Type Differential
Slew Rate 730V/µs
-3db Bandwidth 195 MHz
Current - Input Bias 200 nA
Current - Supply 28.3mA
Current - Output / Channel 310 mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD8260
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD8260ACPZ-WP,2156-AD8260ACPZ-WP
Standard Package 36
Win Source Part Number 1321682-AD8260ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8260ACPZ-WP CAD Model

Description

AD8260ACPZ-WP: High Voltage, Programmable Gain Amplifier by Analog Devices Inc.

The AD8260ACPZ-WP is a robust, high-performance programmable gain amplifier designed and manufactured by Analog Devices Inc., a leader in precision engineering. This amplifier is tailored for a variety of applications that demand high voltage operation and flexible gain settings. It is a vital component in systems that require precise signal amplification such as industrial controls, medical instrumentation, and automotive electronics.

The AD8260 operates over a wide supply range, making it suitable for both single-supply and dual-supply operations. Its high voltage capability allows for signals up to ±10 V on a dual supply and up to 24 V on a single supply, catering to a broad spectrum of industrial voltages. The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which is marked with the suffix 'WP' to denote its wide package. This package is known for its small footprint and excellent thermal performance, making it an ideal choice for space-constrained applications.

One of the defining features of the AD8260ACPZ-WP is its programmable gain functionality. Users can select gain settings through digital inputs, providing the flexibility to adapt the amplifier's performance to the specific needs of their application. This feature simplifies the design process and reduces the need for multiple components, thus saving space and cost.

The amplifier boasts excellent thermal performance and reliability, thanks to its robust design and the use of high-quality materials. It is specified over the extended industrial temperature range, ensuring consistent performance even in harsh environments. The AD8260ACPZ-WP is also characterized by its low distortion and noise levels, which are critical for high-fidelity signal processing applications.

With its combination of high voltage operation, programmable gain, and compact packaging, the AD8260ACPZ-WP from Analog Devices Inc. is a versatile solution for designers looking to enhance their systems with a reliable and precise amplification component.

For detailed technical specifications and application support, customers are encouraged to consult the comprehensive datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess