EN
  • EN
  • DE

AD8205YRZ-RL

Part No AD8205YRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SOIC / Differential Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Slew Rate 0.5V/µs
-3db Bandwidth 50 kHz
Voltage - Input Offset 2 mV
Current - Supply 2mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8205
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8205YRZ-RL-ND,AD8205YRZ-RLTR,AD8205YRZ-RLCT,AD8205YRZ-RLDKR
Standard Package 2,500
Win Source Part Number 1319758-AD8205YRZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8205YRZ-RL CAD Model

Description

Product Overview: AD8205YRZ-RL by Analog Devices Inc.

The AD8205YRZ-RL from Analog Devices Inc. is a high-performance, single-supply differential amplifier designed for the precision amplification of voltage differences. This component is specifically engineered to provide accurate measurements in environments with common-mode voltages, making it an ideal choice for automotive and industrial applications where electrical noise is a concern.

Key Features

  • Single Supply Operation: The AD8205 operates from a 5 V to 24 V single supply, ensuring compatibility with a wide range of supply voltages commonly found in automotive and industrial environments.
  • High Common-Mode Voltage Range: Capable of handling common-mode voltages from -2 V to +35 V, the AD8205YRZ-RL is suitable for applications that experience large voltage swings or are exposed to high voltage environments.
  • High Accuracy: With a precision design, the amplifier offers excellent accuracy, which is essential for critical measurement and control systems.
  • Low Offset Voltage: Features a low input offset voltage, which minimizes error in signal amplification, ensuring reliable and precise operation.
  • Robust Design: The device is designed with protection against overvoltage events, enhancing its durability and longevity in harsh conditions.
  • Compact Packaging: Available in a compact SOIC package, the AD8205YRZ-RL is suitable for space-constrained applications.

Applications

The AD8205YRZ-RL is particularly suited for use in applications that require accurate and reliable voltage difference measurements such as:

  • Automotive battery monitoring
  • Motor control feedback systems
  • Current sensing in electronic power steering
  • Industrial process controls
  • Overcurrent protection circuits

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD8205YRZ-RL is no exception. Each component is manufactured to meet the highest industry standards, ensuring performance and longevity in the most demanding conditions.

Ordering Information

The AD8205YRZ-RL is available in reel packaging for ease of manufacturing and assembly processes, facilitating its integration into mass production workflows. For detailed ordering and pricing information, contact an authorized distributor or visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3594 $51.5158
17+ $6.0385 $102.6545
26+ $5.8498 $152.0948
36+ $5.6611 $203.7996
46+ $5.4724 $251.7304
62+ $4.9063 $304.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,540 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess