EN
  • EN
  • DE

AD8202YR

Part No AD8202YR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP DIFF 50KHZ 8SOIC / Differential Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Amplifier Type Differential
Number of Circuits 1
Slew Rate 0.28V/µs
Gain Bandwidth Product 50 kHz
Current - Input Bias 40 nA
Voltage - Input Offset 1 mV
Current - Supply 250µA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8202
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ANAANAAD8202YR,2156-AD8202YR-AD
Standard Package 98
Win Source Part Number 1321064-AD8202YR
Ultra Librarian 3D Model Ultra Librarian AD8202YR CAD Model

Description

Introducing the AD8202YR from Analog Devices Inc.

The AD8202YR is a high-performance, single-supply difference amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This innovative component is specifically engineered to amplify small differential voltages in the presence of large common-mode signals, making it an ideal choice for a wide range of applications, including automotive battery monitoring, industrial process controls, and data acquisition systems.

Key Features:

  • Single-Supply Operation: The AD8202YR operates from a single 5 V to 24 V supply, providing excellent versatility and compatibility with a variety of systems.
  • High Common-Mode Voltage Range: With an extended common-mode voltage range that operates from -2 V to +27 V, it is well-suited for scenarios where the input signals may experience large common-mode voltage swings.
  • Low Offset Voltage: Precision is key, and the AD8202YR offers a low input offset voltage, ensuring accurate signal amplification without significant deviation.
  • Robust Design: The device is designed to withstand automotive electrical environments, featuring an operating temperature range of -40°C to +125°C, making it reliable in harsh conditions.
  • High Gain Accuracy: With a fixed gain of 20 V/V, the AD8202YR provides consistent and precise amplification for differential input signals.

Applications:

  • Automotive battery monitoring systems
  • Industrial process controls
  • Data acquisition systems
  • Motor control feedback systems
  • Signal conditioning in harsh environments

The AD8202YR is available in a compact SOIC-8 package, making it easy to integrate into your design without taking up significant board space. Its robust construction and high immunity to electromagnetic interference (EMI) ensure that it maintains performance even in electrically noisy environments.

Whether you're developing advanced automotive systems or sophisticated monitoring equipment, the AD8202YR from Analog Devices Inc. delivers the precision and durability you need. With its high common-mode rejection ratio (CMRR) and low drift, this difference amplifier stands out as a reliable solution for your high-precision amplification needs.

Choose the AD8202YR for a difference amplifier that doesn't compromise on performance or versatility, and see why Analog Devices Inc. is a trusted name in the field of high-fidelity signal processing.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess