EN
  • EN
  • DE

AD7863ARZ-10REEL7

Part No AD7863ARZ-10REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SOIC / 14 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 175k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Surface Mount
Base Product Number AD7863
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7863ARZ-10REEL7CT,AD7863ARZ-10REEL7-ND,ANAANAAD7863ARZ-10REEL7,2156-AD7863ARZ-10REEL7,AD7863ARZ-10REEL7TR,AD7863ARZ-10REEL7DKR
Standard Package 400
Win Source Part Number 1321158-AD7863ARZ-10REEL7
Ultra Librarian 3D Model Ultra Librarian AD7863ARZ-10REEL7 CAD Model

Description

Product Overview: AD7863ARZ-10REEL7

The AD7863ARZ-10REEL7 is a high-performance, dual 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc. This precision ADC is particularly well-suited for applications requiring simultaneous dual-channel acquisition, such as in industrial control systems, data acquisition equipment, and battery-powered instruments.

Key Features

  • Dual 12-Bit ADC: The device integrates two independent 12-bit ADCs, enabling the simultaneous sampling of two analog signals. This feature is crucial for applications where phase information between channels must be preserved.
  • High-Speed Sampling: With a maximum sampling rate of 10 MSPS (mega-samples per second), the AD7863ARZ-10REEL7 can handle high-speed signal processing tasks with ease, making it ideal for demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power supply, minimizing power consumption in portable and battery-operated devices.
  • Flexible Input Ranges: The device supports various input ranges, providing versatility to accommodate different signal amplitudes.
  • Serial Interface: It comes with a serial interface for data output, simplifying the connections to microcontrollers or digital signal processors.

Applications

The AD7863ARZ-10REEL7 is ideal for a wide range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Telecommunications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7863ARZ-10REEL7 is no exception. The product is available in a compact, surface-mount package that is RoHS compliant and suitable for automated assembly processes. It is supplied in a 7-inch reel, facilitating efficient handling and manufacturing logistics.

Conclusion

The AD7863ARZ-10REEL7 from Analog Devices Inc. offers a combination of speed, precision, and power efficiency, making it an excellent choice for designers seeking a reliable dual-channel ADC solution. Its robust feature set and flexible design ensure it can meet the needs of a diverse array of high-performance applications.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2042 $92.4084
4+ $37.9110 $151.6440
5+ $36.7264 $183.6320
7+ $35.5417 $248.7919
9+ $34.3569 $309.2121
12+ $30.8027 $369.6324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess