EN
  • EN
  • DE

AD7849ARZ-REEL

Part No AD7849ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 20SOIC / 14 Bit Digital to Analog Converter 1 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Number of D/A Converters 1
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog ±14.25V ~ 15.75V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±5 (Max), ±0.25 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting Surface Mount
Base Product Number AD7849
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7849ARZ-REELTR,AD7849ARZ-REEL-ND,AD7849ARZ-REELCT,AD7849ARZ-REELDKR,2156-AD7849ARZ-REEL,-2735-AD7849ARZ-REELCT,ANAANAAD7849ARZ-REEL
Standard Package 1,000
Win Source Part Number 1323212-AD7849ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7849ARZ-REEL CAD Model

Description

The AD7849ARZ-REEL from Analog Devices Inc. is a high-performance, 14-bit digital-to-analog converter (DAC) designed for precision applications that demand high accuracy and stability. Packaged in a convenient reel format for automated manufacturing processes, this component is ideal for industrial, medical, communication, and scientific instrumentation where reliable digital-to-analog conversion is critical.

Key Features

  • Precision 14-Bit DAC: The AD7849ARZ-REEL provides a 14-bit resolution which ensures fine granularity in the analog output, making it suitable for applications that require precise control of analog signals.
  • Serial Interface: This DAC features a serial interface that simplifies the connection to microprocessors and digital systems, reducing the number of pins required for interfacing and minimizing the overall system footprint.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7849ARZ-REEL is an excellent choice for battery-powered or energy-sensitive applications.
  • Versatile Reference Input: It offers a flexible reference input, allowing users to set a custom voltage range for the analog output, thereby providing adaptability to a wide range of applications.
  • Monotonicity: The DAC guarantees monotonic performance over its entire operating temperature range, ensuring consistent and predictable output.
  • On-Chip Output Buffer: An integrated output buffer amplifier is included to drive the DAC output to external loads directly, simplifying the design and reducing the need for additional components.

Applications

The AD7849ARZ-REEL is versatile and can be used in various high-precision applications, including:

  • Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Medical Instruments
  • Communication Infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD7849ARZ-REEL is no exception. Each component is rigorously tested to ensure it meets the highest performance standards. The reel packaging format ensures compatibility with automated placement equipment, facilitating efficient production and reducing the risk of handling damage during the manufacturing process.

For designers and engineers looking for a reliable and precise DAC solution, the AD7849ARZ-REEL from Analog Devices Inc. represents an optimal choice, combining performance with ease of integration.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8205 $63.6410
5+ $26.1092 $130.5460
7+ $25.2933 $177.0531
10+ $24.4774 $244.7740
13+ $23.6615 $307.5995
17+ $21.2137 $360.6329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess