EN
  • EN
  • DE

AD7823YRMZ-REEL

Part No AD7823YRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 8MSOP / 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Surface Mount
Base Product Number AD7823
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7823YRMZ-REELCT,AD7823YRMZ-REEL-ND,AD7823YRMZ-REELTR,AD7823YRMZ-REELDKR
Standard Package 3,000
Win Source Part Number 1318484-AD7823YRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7823YRMZ-REEL CAD Model

Description

Analog Devices Inc. AD7823YRMZ-REEL: A High-Speed, Low Power, 8-Bit ADC

The AD7823YRMZ-REEL from Analog Devices Inc. is a high-performance, 8-bit analog-to-digital converter (ADC) that combines speed, low power consumption, and compact packaging to suit a wide range of applications. This ADC operates on a single 2.7 V to 5.5 V power supply, making it an excellent choice for battery-powered devices and other power-sensitive applications.

The AD7823YRMZ-REEL features a high-speed serial interface that can operate at up to 20 MHz, enabling fast data transfer and reducing the time the ADC needs to be powered, thus saving energy. This is particularly beneficial for portable devices where extending battery life is crucial. The device also includes a track-and-hold function, which helps to ensure accurate readings by capturing the input signal at a specific point in time.

One of the standout features of this ADC is its conversion time of just 1.5 µs, allowing for quick data acquisition and processing. This makes the AD7823YRMZ-REEL an ideal choice for applications that require rapid and frequent sampling, such as digital signal processing, medical instruments, and data acquisition systems.

The AD7823YRMZ-REEL comes in a compact MSOP-8 package, which is suitable for space-constrained designs. This small form factor contributes to the reduction of overall board space, enabling designers to create more compact and integrated systems.

With its built-in power-down mode, the AD7823YRMZ-REEL conserves power by shutting down between conversions. This feature can be easily controlled via the serial interface, further enhancing the ADC's suitability for low-power applications.

Analog Devices Inc. is known for their high-quality components, and the AD7823YRMZ-REEL is no exception. It offers designers a reliable and efficient solution for converting analog signals to digital data with minimal power draw. Whether used in portable devices, communications systems, or control systems, this ADC provides the performance needed for accurate and efficient data conversion.

Overall, the AD7823YRMZ-REEL is a versatile ADC that offers a balance of speed, power efficiency, and size, making it an excellent choice for a multitude of applications where performance and power management are critical.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5416 $54.1664
10+ $11.1111 $111.1110
14+ $10.7639 $150.6946
20+ $10.4167 $208.3340
25+ $10.0694 $251.7350
34+ $9.0278 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 573 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess