EN
  • EN
  • DE

AD7813YRZ-REEL7

Part No AD7813YRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 16SOIC / 10 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Surface Mount
Base Product Number AD7813
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7813YRZ-REEL7TR,AD7813YRZ-REEL7CT,2156-AD7813YRZ-REEL7,AD7813YRZ-REEL7-ND,ANAANAAD7813YRZ-REEL7,AD7813YRZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 1318459-AD7813YRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7813YRZ-REEL7 CAD Model

Description

Product Overview: AD7813YRZ-REEL7

The AD7813YRZ-REEL7 is a high-performance, single-channel, 10-bit Analog-to-Digital Converter (ADC) manufactured by Analog Devices Inc. This precision ADC is designed for a wide range of applications, including data acquisition systems, industrial control, instrumentation, and medical equipment. It offers a fast conversion time, low power consumption, and a compact surface-mount package, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: 10-bit analog-to-digital conversion ensures accurate and precise data representation.
  • Sampling Rate: Capable of up to 2.5 MSPS (Mega Samples Per Second), providing high-speed performance for real-time applications.
  • Interface: Features a serial interface for easy integration with microcontrollers and digital systems.
  • Power Efficiency: Operates with a single 5 V power supply and features a low power consumption mode, making it suitable for battery-operated devices.
  • Input Range: Accepts a wide input range, offering flexibility in various signal conditions.
  • Package: Comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-saving designs.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The AD7813YRZ-REEL7 is versatile and can be used in multiple applications, such as:

  • Industrial Automation
  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Process Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to high-quality products, and the AD7813YRZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance. The device is available in a tape and reel format (REEL7), which facilitates automated assembly processes and is suitable for high-volume production.

In summary, the AD7813YRZ-REEL7 from Analog Devices Inc. is a robust and reliable ADC solution that combines high-speed, precision data conversion with low power consumption, packaged in a compact form factor, making it an excellent choice for a myriad of advanced electronic applications.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess