The AD7810YRZ-REEL7 is a high-performance, single-channel, 10-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision electronic components. This ADC is designed to provide fast, accurate data conversion for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.
Key Features
- Resolution: 10-bit ADC, offering fine granularity for precise measurements.
- Sampling Rate: Capable of sample rates up to 2.5 MSPS, ensuring swift data capture for real-time processing.
- Interface: Features a serial interface for easy integration with microcontrollers and digital systems.
- Power Efficiency: Operates with a single 2.7V to 5.25V power supply, optimized for low-power consumption.
- Package: Available in a compact surface-mount package (SOIC), specifically the SOIC-8 variant, suitable for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
Applications
The AD7810YRZ-REEL7 is versatile and can be used in various applications. Its high-speed data acquisition capability makes it ideal for:
- Process control and automation
- Medical diagnostic equipment
- Portable instrumentation
- Data acquisition systems
- Battery-powered devices
Quality and Reliability
Analog Devices Inc. is committed to the highest standards of quality, and the AD7810YRZ-REEL7 is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure its performance and reliability under various conditions.
Supply Format
The "REEL7" designation indicates that this component is provided in a tape and reel packaging format, facilitating automated pick-and-place assembly processes for high-volume production environments.
With its robust feature set and reliable performance, the AD7810YRZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a high-speed, accurate, and power-efficient ADC solution.