EN
  • EN
  • DE

AD7781CRUZ-REEL

Part No AD7781CRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 16TSSOP / 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 20
Sampling Rate (Per Second) 16.7
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Surface Mount
Base Product Number AD7781
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7781CRUZ-REELCT,AD7781CRUZ-REEL-ND,AD7781CRUZ-REELDKR,AD7781CRUZ-REELTR
Standard Package 2,500
Win Source Part Number 1321230-AD7781CRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7781CRUZ-REEL CAD Model

Description

Product Overview: AD7781CRUZ-REEL

The AD7781CRUZ-REEL is a high-precision, low-power, 24-bit Sigma-Delta (Σ-Δ) analog-to-digital converter (ADC) from Analog Devices Inc., a global leader in high-performance semiconductors for signal processing applications. This component is ideal for a wide array of applications that require accurate data acquisition, such as industrial process control, instrumentation, and medical equipment.

Key Features

  • High Precision: The AD7781CRUZ-REEL offers a 24-bit resolution with no missing codes, ensuring precise data conversion for critical applications.
  • Low Power Consumption: With a power-efficient design, this ADC is suitable for battery-powered devices, reducing the overall power requirements of the system.
  • Single Supply Operation: It operates on a single 5V supply, simplifying the power design of the system.
  • Internal Oscillator: The inclusion of an internal oscillator minimizes the need for external components, thereby reducing system complexity and cost.
  • On-Chip Buffer: An on-chip buffer for the analog input allows direct interfacing with sensors, reducing the need for external signal conditioning.
  • Flexible Interface: The ADC features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, enabling easy integration into a variety of digital systems.

Applications

  • Industrial Process Control
  • Instrumentation
  • Medical Equipment
  • Smart Transducers
  • Portable Instrumentation

Product Packaging

The AD7781CRUZ-REEL is provided in a compact, RoHS-compliant, 16-lead TSSOP package, making it suitable for space-constrained applications. It is also available in tape and reel packaging, which is optimized for automated assembly processes, ensuring efficient manufacturing and reduced production costs.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7781CRUZ-REEL is no exception, as it is designed and manufactured to meet the highest industry standards, ensuring stable and reliable performance across its operational lifespan.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess