EN
  • EN
  • DE

AD7781BRZ-REEL

Part No AD7781BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 14SOIC / 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 20
Sampling Rate (Per Second) 16.7
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 105°C
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting Surface Mount
Base Product Number AD7781
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7781BRZ-REELTR,AD7781BRZ-REELDKR,AD7781BRZ-REEL-ND,AD7781BRZ-REELCT
Standard Package 2,500
Win Source Part Number 1318438-AD7781BRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7781BRZ-REEL CAD Model

Description

The AD7781BRZ-REEL from Analog Devices Inc. is a high-precision, low-power, 20-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) that comes in a compact, surface-mount package. It is part of a family of ADCs that provides a balance of performance, power efficiency, and versatility, making it an ideal choice for a wide range of data acquisition applications.

Key Features:

  • High Resolution: The 20-bit resolution allows for precise measurement, which is crucial for applications requiring high accuracy.
  • Low Power Consumption: The device is designed for power-sensitive applications, with a typical operating current of only 160 µA.
  • Single Supply Operation: The AD7781BRZ-REEL operates from a single 2.7 V to 5.25 V power supply, simplifying the power supply design.
  • On-Chip Buffer: An integrated buffer for the analog input provides a high input impedance, reducing the need for external components.
  • Internal Oscillator: The device includes an internal oscillator, which eliminates the need for an external clock source.
  • Flexible Interface: It features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Enhanced Filter Options: The device offers various filter options to optimize the trade-off between the resolution and the data rate.

Applications:

  • Industrial Process Control
  • Weigh Scales
  • Pressure Measurement
  • Portable Instrumentation
  • Battery-Powered Systems
  • Medical Instrumentation

The AD7781BRZ-REEL is supplied in a small, RoHS-compliant, 8-lead SOIC package, making it suitable for space-constrained applications. The combination of high precision and low power consumption, along with its compact form factor, makes the AD7781BRZ-REEL a versatile ADC solution for designers looking to add accurate analog-to-digital conversion capabilities to their projects without compromising on power efficiency or space.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3622 $65.5354
16+ $7.6819 $122.9104
24+ $7.4418 $178.6032
33+ $7.2018 $237.6594
42+ $6.9616 $292.3872
56+ $6.2415 $349.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess