EN
  • EN
  • DE

AD7747ARUZ-REEL

Part No AD7747ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP TO DGT CONV 24BIT 16TSSOP / Capacitance-to-Digital Converter 24 b Serial 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Capacitance-to-Digital Converter
Number of Channels 2
Resolution (Bits) 24 b
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD7747
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7747ARUZ-REELCT,AD7747ARUZ-REELTR,AD7747ARUZ-REELDKR,AD7747ARUZ-REEL-ND
Standard Package 2,500
Win Source Part Number 1321589-AD7747ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7747ARUZ-REEL CAD Model

Description

The AD7747ARUZ-REEL is a high-precision, capacitance-to-digital converter (CDC) chip offered by Analog Devices Inc., a leader in high-performance analog technology. This component specializes in converting capacitive input signals into a digital output with a high degree of accuracy and resolution. It is particularly well-suited for applications requiring precise measurement of capacitive sensors, such as in industrial, medical, and automotive systems.

Key Features

  • 24-Bit Resolution: The AD7747 features a 24-bit Σ-Δ analog-to-digital converter, ensuring high-resolution measurements for demanding applications.
  • Single-Channel Capacitive Input: It is designed to interface directly with a single capacitive sensor, simplifying the design and reducing the need for additional components.
  • Automatic Compensation: The device includes automatic compensation for changes in temperature, ensuring stable performance across a wide range of operating conditions.
  • Programmable Gain Amplifier (PGA): The on-chip PGA provides selectable gain settings, allowing for optimization of the dynamic range for different sensor capacitances.

Applications

  • Industrial process control
  • Position and motion sensing
  • Liquid level sensing
  • Material property analysis
  • Pressure sensing

Technical Specifications

Parameter Value
Resolution 24-Bit
Input Type Capacitive
Interface I2C
Supply Voltage 2.7V to 5.25V
Package TSSOP-16
Operating Temperature -40°C to +125°C

Ordering Information

The product is available in a tape and reel format under the part number AD7747ARUZ-REEL, facilitating efficient handling and placement during the manufacturing process. The device is packaged in a TSSOP-16 package, which is suitable for space-constrained applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6764 $59.0292
7+ $16.1448 $113.0136
10+ $15.6402 $156.4020
14+ $15.1357 $211.8998
18+ $14.6312 $263.3616
23+ $13.1176 $301.7048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess