EN
  • EN
  • DE

ADM697ARZ-REEL

Part No ADM697ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16SOIC / Supervisor Push-Pull, Push-Pull 1 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 1.3V
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADM697
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM697ARZ-REELCT,ADM697ARZ-REELDKR,ANAANAADM697ARZ-REEL,2156-ADM697ARZ-REEL,ADM697ARZ-REEL-ND,ADM697ARZ-REELTR
Standard Package 1,000
Win Source Part Number 1320280-ADM697ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM697ARZ-REEL CAD Model

Description

Product Overview: ADM697ARZ-REEL from Analog Devices Inc.

The ADM697ARZ-REEL, crafted by the renowned Analog Devices Inc., is a high-performance microprocessor supervisory circuit that ensures reliable operation of microprocessor (µP) systems. This integrated circuit (IC) provides a multitude of features designed to monitor the power supply and microprocessor activity, safeguarding the system against malfunctions due to power anomalies or processor errors.

With its precision voltage monitor, the ADM697ARZ-REEL keeps a vigilant eye on the system's power supply. It generates a reset signal whenever the supply voltage falls below a predetermined threshold, ensuring that the microprocessor and other critical components are reset to a known, stable state. This reset signal is maintained for a minimum of 200ms after the supply voltage has returned to an acceptable level, providing ample time for the system to stabilize.

Moreover, this versatile IC includes a watchdog timer that serves as a fail-safe against processor malfunctions. If the microprocessor fails to toggle the watchdog input within a preset timeout period, the ADM697ARZ-REEL assumes a system fault and issues a reset command. This feature is crucial for systems that require high reliability and cannot afford to hang or become unresponsive.

The ADM697ARZ-REEL also boasts a manual reset input, allowing for an external signal to initiate a system reset. This input is invaluable for system maintenance, debugging, or in cases where a manual override is necessary.

Packaged in a compact, surface-mount SOIC-16 package, the ADM697ARZ-REEL is designed for space-constrained applications. It is part of a tape and reel packaging, which is ideal for automated manufacturing processes. This device operates over a wide temperature range, making it suitable for various industrial and commercial applications.

In summary, the ADM697ARZ-REEL from Analog Devices Inc. is a robust and reliable solution for µP system management. It ensures that systems operate within safe parameters, thus protecting investments and maintaining operational integrity.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess