EN
  • EN
  • DE

AD7707BRZ-REEL7

Part No AD7707BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 20SOIC / 16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 500
Number of Inputs 1, 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital 2.7V ~ 3.3V, 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting Surface Mount
Base Product Number AD7707
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7707BRZ-REEL7CT,AD7707BRZ-REEL7DKR,AD7707BRZ-REEL7TR,AD7707BRZ-REEL7-ND
Standard Package 400
Win Source Part Number 1318413-AD7707BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7707BRZ-REEL7 CAD Model

Description

The AD7707BRZ-REEL7 is a high-performance, low power, 16-bit sigma-delta ADC (Analog to Digital Converter) brought to you by Analog Devices Inc., a leader in precision signal processing technology. This ADC is particularly designed for direct interfacing to low-level sensor outputs, making it an ideal choice for a wide range of industrial and instrumentation applications.

Key Features

  • Resolution: 16-bit sigma-delta ADC offering excellent noise performance.
  • Input Type: Configurable to accept 2 fully differential inputs or 3 pseudo-differential inputs, providing flexibility for various signal sources.
  • Reference: On-chip, user-selectable voltage reference that can also be externally driven, allowing for enhanced accuracy and customization.
  • Data Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration with digital systems.
  • Supply Voltage: Operates on a single 3 V to 5 V power supply, accommodating a variety of system power schemes.
  • Power Consumption: Low power operation with a typical standby current of 8 µA, making it suitable for battery-powered devices.
  • Packaging: Comes in a compact 24-lead SOIC (Small Outline Integrated Circuit) package, ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under varying environmental conditions.

Applications

The AD7707BRZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Process Control: Transducers, pressure sensors, and industrial control systems.
  • Data Acquisition Systems: Multi-channel data loggers and monitoring systems.
  • Medical Instruments: Patient monitoring, diagnostic equipment, and portable medical devices.
  • Instrumentation: Weigh scales, chromatographs, and spectrometers.

With its robust feature set and flexible interfacing options, the AD7707BRZ-REEL7 from Analog Devices Inc. is a reliable choice for designers seeking precision and efficiency in their analog-to-digital conversion solutions.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess