EN
  • EN
  • DE

AD7683ACPZRL7

Part No AD7683ACPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 8LFCSP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-VDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Mounting Surface Mount
Base Product Number AD7683
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7683ACPZRL7TR,-2735-AD7683ACPZRL7CT,-2735-AD7683ACPZRL7DKR,AD7683ACPZRL7-ND,AD7683ACPZRL7CT,2156-AD7683ACPZRL7,ANAANAAD7683ACPZRL7,AD7683ACPZRL7DKR
Standard Package 1,500
Win Source Part Number 1318429-AD7683ACPZRL7
Ultra Librarian 3D Model Ultra Librarian AD7683ACPZRL7 CAD Model

Description

Product Overview: AD7683ACPZRL7 by Analog Devices Inc.

The AD7683ACPZRL7 is a precision, 16-bit, successive approximation analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to offer exceptional accuracy and low power consumption, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and battery-powered devices.

With its compact package, the AD7683ACPZRL7 incorporates a capacitor-based, successive approximation register (SAR) ADC with a sample-and-hold circuit, providing a fully differential analog input and a serial digital output. The device operates from a single 2.5 V power supply and features a high-speed SPI-compatible serial interface, allowing for easy integration into various digital systems.

One of the key features of the AD7683ACPZRL7 is its no missing codes performance, which ensures that the ADC provides a reliable and precise digital representation of the analog signal. The device also boasts an impressive throughput rate of 100 kSPS (kilo-samples per second), enabling real-time data acquisition for demanding applications.

In terms of power efficiency, the AD7683ACPZRL7 excels with its low power consumption, drawing only 1 mA in normal operation and offering a power-down mode that reduces the current to a mere 1 µA, thus extending the battery life of portable devices. This feature is particularly beneficial for remote sensing and portable medical devices where power efficiency is critical.

The robust design of the AD7683ACPZRL7 ensures that it can operate over a wide temperature range, making it suitable for industrial environments. Furthermore, the device comes in a lead frame chip scale package (LFCSP), which not only saves space but also provides excellent thermal performance and reduces parasitic inductance and capacitance, enhancing the overall signal integrity.

In summary, the AD7683ACPZRL7 from Analog Devices Inc. is a high-precision ADC that offers a perfect blend of accuracy, speed, and power efficiency. Its compact size, robust performance, and ease of integration make it a top choice for engineers and designers looking to incorporate reliable data conversion in their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess