EN
  • EN
  • DE

AD7564ARS-B

Part No AD7564ARS-B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 28SSOP / 12 Bit Digital to Analog Converter 4 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Number of Bits 12
Number of D/A Converters 4
Settling Time 3.5µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Surface Mount
Base Product Number AD7564
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7564ARS-B-AD,ANAANAAD7564ARS-B
Standard Package 1
Win Source Part Number 1322883-AD7564ARS-B
Ultra Librarian 3D Model Ultra Librarian AD7564ARS-B CAD Model

Description

The AD7564ARS-B is a high-performance, quad 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This precision DAC is ideal for a wide array of applications, including industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: 12-bit quad DAC, providing precise digital control over analog outputs.
  • Update Rate: Fast settling time suitable for high-speed applications.
  • Integrated Reference: On-chip precision voltage reference ensures stability and reduces external component count.
  • Power Efficiency: Low power consumption for energy-sensitive applications.
  • Package: Packaged in a compact 28-pin SSOP, saving valuable board space.

Performance Specifications

The AD7564ARS-B boasts excellent performance characteristics that make it a reliable choice for precision analog output tasks. Its accuracy and stability are ensured by the on-chip voltage reference, while its power efficiency allows for use in portable and remote devices. The device operates across a wide temperature range, ensuring consistent performance in varying environmental conditions.

Applications

  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Digital Signal Processing (DSP)

Easy Integration

The AD7564ARS-B is designed for ease of integration into a variety of systems. Its SSOP packaging is compatible with standard PCB manufacturing processes, and its digital interface is straightforward, allowing for simple connection to microcontrollers, DSPs, or other digital systems. Comprehensive technical documentation and support from Analog Devices Inc. further facilitate the integration process, making this DAC a robust and user-friendly choice for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess