EN
  • EN
  • DE

AD7533KPZ-REEL

Part No AD7533KPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 20PLCC / 10 Bit Digital to Analog Converter 1 20-PLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Number of D/A Converters 1
Settling Time 800ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 15V
Voltage - Supply, Digital 5V ~ 15V
INL/DNL (LSB) -, ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Mounting Surface Mount
Base Product Number AD7533
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7533KPZ-REEL-ND,2156-AD7533KPZ-REEL,AD7533KPZ-REELDKR,AD7533KPZ-REELCT,ANAANAAD7533KPZ-REEL,AD7533KPZ-REELTR
Standard Package 1,000
Win Source Part Number 1323074-AD7533KPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7533KPZ-REEL CAD Model

Description

Product Overview: AD7533KPZ-REEL from Analog Devices Inc.

The AD7533KPZ-REEL is a high-performance digital-to-analog converter (DAC) manufactured by Analog Devices Inc., known for its precision and reliability in the field of analog technology. This component is part of a product reel, indicating it is supplied in a tape and reel format suitable for automated assembly processes, making it ideal for high-volume production environments.

Key Features

  • Resolution: The AD7533KPZ-REEL boasts an 8-bit resolution, providing sufficient granularity for a wide range of applications that require moderate precision.
  • Monolithic CMOS Structure: Fabricated with a monolithic CMOS structure, this DAC offers a great balance between power efficiency and performance.
  • Low Power Consumption: It is designed for low power consumption, making it an excellent choice for battery-powered devices and energy-sensitive applications.
  • Settling Time: The device features a fast settling time, ensuring quick response to changes in input data which is critical for real-time applications.
  • Package: Housed in a compact PLCC (Plastic Leaded Chip Carrier) package, the AD7533KPZ-REEL is designed for space-constrained applications.

Applications

The versatility of the AD7533KPZ-REEL makes it suitable for a diverse array of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Portable Battery-Powered Instruments

Technical Specifications

Parameter Value
Resolution 8-Bit
Interface Type Parallel
Supply Voltage 5V to 15V
Operating Temperature -40°C to +85°C
Package Type PLCC

With its robust feature set and flexible application range, the AD7533KPZ-REEL from Analog Devices Inc. is a solid choice for designers looking to integrate a reliable DAC into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess