EN
  • EN
  • DE

AD7524SRZ-EP

Part No AD7524SRZ-EP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MULTIPLYING 16-SOIC / Bit Digital to Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Active
Programmable Not Verified
Base Product Number AD7524
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1317942-AD7524SRZ-EP
Ultra Librarian 3D Model Ultra Librarian AD7524SRZ-EP CAD Model

Description

AD7524SRZ-EP: A Precision CMOS DAC from Analog Devices Inc.

The AD7524SRZ-EP is a high-performance, 8-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Enhanced Product (EP) line, which is designed to meet the demanding requirements of aerospace, defense, and high-reliability applications. The AD7524SRZ-EP offers a robust solution for systems requiring precise digital-to-analog conversion with a high level of reliability and operational stability.

Constructed using a precision CMOS DAC chip design, the AD7524SRZ-EP stands out for its ease of integration into a wide range of electronic systems. It features a versatile latch-free 8-bit parallel data interface that allows for straightforward connectivity with microprocessors and digital systems. The device operates with a single +5V to +15V power supply, which makes it adaptable for various power environments, and it is capable of converting at a rate of 1 MHz, thus delivering high-speed performance for critical applications.

One of the key attributes of the AD7524SRZ-EP is its enhanced product reliability. It undergoes rigorous testing and quality control measures, ensuring it meets the stringent standards for military and aerospace applications. The device is also characterized over the extended industrial temperature range (-40°C to +85°C), which guarantees stable operation even under extreme conditions.

The compact form factor of the AD7524SRZ-EP, available in a 16-lead SOIC (Small Outline Integrated Circuit) package, allows for efficient use of board space without compromising on functionality. This makes it an ideal choice for space-constrained applications where performance and reliability cannot be sacrificed.

In summary, the AD7524SRZ-EP from Analog Devices Inc. is a top-tier 8-bit CMOS DAC that provides reliable and precise analog output. Its suitability for high-reliability applications, combined with its high-speed conversion capabilities and extended temperature range operation, makes it an excellent choice for engineers and designers working on mission-critical projects.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess