EN
  • EN
  • DE

AD7524JPZ

Part No AD7524JPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description D/A CONVERTER, 8-BIT, 1 FUNC, CM / 8 Bit Digital to Analog Converter 1 20-PLCC (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Bulk
Number of Bits 8
Number of D/A Converters 1
Settling Time 250ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 15V
Voltage - Supply, Digital 5V ~ 15V
INL/DNL (LSB) ±0.5 (Max)
Architecture Multiplying DAC, R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7524JPZ,ANAANAAD7524JPZ
Standard Package 1
Win Source Part Number 1322899-AD7524JPZ
Ultra Librarian 3D Model Ultra Librarian AD7524JPZ CAD Model

Description

AD7524JPZ Digital-to-Analog Converter by Analog Devices Inc.

The AD7524JPZ is a high-performance, CMOS 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This DAC offers an excellent combination of accuracy, speed, and power efficiency, making it an ideal choice for a wide range of applications, including process control systems, digital signal processing, and computer graphics.

At the heart of the AD7524JPZ is a precision DAC chip that utilizes a unique R-2R ladder network. This network provides a fast settling time and a low glitch impulse, which are critical for maintaining signal integrity in high-speed and high-accuracy systems. The component operates from a single +5V to +15V power supply, or dual ±5V to ±15V supplies, providing design flexibility for various system requirements.

One of the key features of the AD7524JPZ is its user-friendly interface, which includes a versatile parallel data input format that is compatible with most microprocessors and digital systems. This ensures easy integration into existing designs without the need for extensive re-engineering. The device also includes a chip select (CS) input, which allows for simple device selection in systems with multiple DACs or other peripherals.

The AD7524JPZ is packaged in a robust 20-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and reliability in harsh environments. This package also provides excellent thermal performance and is suitable for high-density mounting, making it a practical choice for space-constrained applications.

With its combination of performance, ease of use, and reliability, the AD7524JPZ from Analog Devices Inc. is an exceptional choice for designers looking to implement an 8-bit DAC in their systems. Whether for industrial, commercial, or high-tech applications, the AD7524JPZ delivers the precision and quality expected from a leading semiconductor manufacturer.

For detailed specifications, application notes, and support documentation, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their technical support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3808 $68.2848
13+ $9.3382 $121.3966
20+ $9.0463 $180.9260
27+ $8.7546 $236.3742
35+ $8.4627 $296.1945
46+ $7.5872 $349.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess